Tuthill Corporation / Vacuum & Blower Systems Positive Displacement Blowers

Description
Designed to be interchangeable with equivalent models from competing manufacturers, EQUALIZER DF rotary blowers offer many distinct advantages such as higher pressure capability (18 PSIG on most models), true, drop-in replacement even to the point of matching the port connector bolt patterns, and helical Gearing to reduce noise. Applications: Pneumatic Conveying Dairy Milking Carpet Cleaning Wastewater Aeration Compost Aeration Vacuum Cleaning Dust Collection Mobile Vacuum Waste Removal Features: Gears: Helical gearing for quiet operation Bearings: Gear End: Double row ball Drive Shaft: Cylindrical roller Rotors: Ductile iron, integrally cast with shafts Lubrication: Oil splash Seals: Lip/Piston Ring Low noise option available on most models Flow range: 18 - 850 CFM (30 - 1445 m³/h) Pressure range: up to 18 PSIG (1.24 bar g) Vacuum range: up to 16" Hg (540 mbar g) Every unit tested before shipment
Datasheet
Description
Designed to be interchangeable with equivalent models from competing manufacturers, EQUALIZER DF rotary blowers offer many distinct advantages such as higher pressure capability (18 PSIG on most models), true, drop-in replacement even to the point of matching the port connector bolt patterns, and helical Gearing to reduce noise. Applications: Pneumatic Conveying Dairy Milking Carpet Cleaning Wastewater Aeration Compost Aeration Vacuum Cleaning Dust Collection Mobile Vacuum Waste Removal Features: Gears: Helical gearing for quiet operation Bearings: Gear End: Double row ball Drive Shaft: Cylindrical roller Rotors: Ductile iron, integrally cast with shafts Lubrication: Oil splash Seals: Lip/Piston Ring Low noise option available on most models Flow range: 18 - 850 CFM (30 - 1445 m³/h) Pressure range: up to 18 PSIG (1.24 bar g) Vacuum range: up to 16" Hg (540 mbar g) Every unit tested before shipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Displacement Blowers -  - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
Positive Displacement Blowers
Positive Displacement Blowers
Designed to be interchangeable with equivalent models from competing manufacturers, EQUALIZER DF rotary blowers offer many distinct advantages such as higher pressure capability (18 PSIG on most models), true, drop-in replacement even to the point of matching the port connector bolt patterns, and helical Gearing to reduce noise. Applications: Pneumatic Conveying Dairy Milking Carpet Cleaning Wastewater Aeration Compost Aeration Vacuum Cleaning Dust Collection Mobile Vacuum Waste Removal Features: Gears: Helical gearing for quiet operation Bearings: Gear End: Double row ball Drive Shaft: Cylindrical roller Rotors: Ductile iron, integrally cast with shafts Lubrication: Oil splash Seals: Lip/Piston Ring Low noise option available on most models Flow range: 18 - 850 CFM (30 - 1445 m³/h) Pressure range: up to 18 PSIG (1.24 bar g) Vacuum range: up to 16" Hg (540 mbar g) Every unit tested before shipment

Designed to be interchangeable with equivalent models from competing manufacturers, EQUALIZER DF rotary blowers offer many distinct advantages such as higher pressure capability (18 PSIG on most models), true, drop-in replacement even to the point of matching the port connector bolt patterns, and helical Gearing to reduce noise.

Applications:

  • Pneumatic Conveying
  • Dairy Milking
  • Carpet Cleaning
  • Wastewater Aeration
  • Compost Aeration
  • Vacuum Cleaning
  • Dust Collection
  • Mobile Vacuum Waste Removal

Features:

  • Gears: Helical gearing for quiet operation
  • Bearings:
    • Gear End: Double row ball
    • Drive Shaft: Cylindrical roller
  • Rotors: Ductile iron, integrally cast with shafts
  • Lubrication: Oil splash
  • Seals: Lip/Piston Ring
  • Low noise option available on most models
  • Flow range: 18 - 850 CFM (30 - 1445 m³/h)
  • Pressure range: up to 18 PSIG (1.24 bar g)
  • Vacuum range: up to 16" Hg (540 mbar g)
  • Every unit tested before shipment
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Fans and Blowers (industrial)
Product Name Positive Displacement Blowers
Applications / Use Pressure Blower
Product Form Bare
Draft Forced Draft
Environment Clean
Air Flow Rate 18 to 850 SCFM (30.6 to 1445 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1230 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 4 SCFM (7.51 m³/hr)
Static Pressure Range 388 in H2O (724 Torr)
View Details
Surge Limiting Pressure Blowers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling
Product Form Packaged
Environment Clean; Corrosive; Dirty
View Details