Tuthill Corporation / Vacuum & Blower Systems Blower Package Qube™ 400

Description
With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world. Applications: Dairy Milking Wastewater Aeration Air Sparging Pneumatic Conveying Compost Aeration Vacuum Cleaning Dust Collection Features: Maintenance friendly noise enclosure with easy access including: Quiet operation 67-75 dB(A) @ 1m Sparkproof composite cooling fan Instrument panel Oil drain/level gauge accessible from front for easy oil change Mounting base includes integral fork truck pockets for easy transportation and positioning Automatic V-belt tensioning with belt replacement indicator Factory assembled and factory warranted including Electric motor Discharge check valve Relief valve Process gauges Flow range: XXXXXX CFM (145-1600 m³/h) Pressure range: up to 18 PSIG (1.24 bar g) Vacuum range: up to 17" Hg (575 mbar g) Optional accessories and controls available
Description
With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world. Applications: Dairy Milking Wastewater Aeration Air Sparging Pneumatic Conveying Compost Aeration Vacuum Cleaning Dust Collection Features: Maintenance friendly noise enclosure with easy access including: Quiet operation 67-75 dB(A) @ 1m Sparkproof composite cooling fan Instrument panel Oil drain/level gauge accessible from front for easy oil change Mounting base includes integral fork truck pockets for easy transportation and positioning Automatic V-belt tensioning with belt replacement indicator Factory assembled and factory warranted including Electric motor Discharge check valve Relief valve Process gauges Flow range: XXXXXX CFM (145-1600 m³/h) Pressure range: up to 18 PSIG (1.24 bar g) Vacuum range: up to 17" Hg (575 mbar g) Optional accessories and controls available

Suppliers

Company
Product
Description
Supplier Links
Blower Package Qube™ 400
With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world. Applications: Dairy Milking Wastewater Aeration Air Sparging Pneumatic Conveying Compost Aeration Vacuum Cleaning Dust Collection Features: Maintenance friendly noise enclosure with easy access including: Quiet operation 67-75 dB(A) @ 1m Sparkproof composite cooling fan Instrument panel Oil drain/level gauge accessible from front for easy oil change Mounting base includes integral fork truck pockets for easy transportation and positioning Automatic V-belt tensioning with belt replacement indicator Factory assembled and factory warranted including Electric motor Discharge check valve Relief valve Process gauges Flow range: XXXXXX CFM (145-1600 m³/h) Pressure range: up to 18 PSIG (1.24 bar g) Vacuum range: up to 17" Hg (575 mbar g) Optional accessories and controls available

With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world.

Applications:

  • Dairy Milking
  • Wastewater Aeration
  • Air Sparging
  • Pneumatic Conveying
  • Compost Aeration
  • Vacuum Cleaning
  • Dust Collection

Features:

  • Maintenance friendly noise enclosure with easy access including:
    • Quiet operation 67-75 dB(A) @ 1m
    • Sparkproof composite cooling fan
    • Instrument panel
  • Oil drain/level gauge accessible from front for easy oil change
  • Mounting base includes integral fork truck pockets for easy transportation and positioning
  • Automatic V-belt tensioning with belt replacement indicator
  • Factory assembled and factory warranted including
    • Electric motor
    • Discharge check valve
    • Relief valve
    • Process gauges
  • Flow range: XXXXXX CFM (145-1600 m³/h)
  • Pressure range: up to 18 PSIG (1.24 bar g)
  • Vacuum range: up to 17" Hg (575 mbar g)
  • Optional accessories and controls available
Supplier's Site

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Fans and Blowers (industrial)
Product Number Qube™ 400
Product Name Blower Package
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
Environment Clean
Features Doors
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
Axial Fan - 200DW3 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details
Turbo Blowers - FDC-075A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details