Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 06B60

Description
Metric sprocket 9.525 mm pitch, with or without hubs
Description
Metric sprocket 9.525 mm pitch, with or without hubs

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 06B60 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
06B60
Metric Roller Chain Sprockets 06B60
Metric sprocket 9.525 mm pitch, with or without hubs

Metric sprocket 9.525 mm pitch, with or without hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 06B60
Product Name Metric Roller Chain Sprockets
Pitch ISO 06 (9.525mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 60
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm (#25) Pitch, 40 Grooves, 6mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M254006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 40
View Details
Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Cast Iron Sprockets -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Material Cast Iron
Hub Style Type B (Hub One Side)
View Details
Sprocket - 01 08 051 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch >63.50mm; 81
Material Steel
Hub Style Type A (Hubless)
View Details