Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 08B36

Description
Metric sprocket 9.525 mm pitch, with or with out hub, made of steel
Description
Metric sprocket 9.525 mm pitch, with or with out hub, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 08B36 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
08B36
Metric Roller Chain Sprockets 08B36
Metric sprocket 9.525 mm pitch, with or with out hub, made of steel

Metric sprocket 9.525 mm pitch, with or with out hub, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 08B36
Product Name Metric Roller Chain Sprockets
Pitch ISO 08 (12.70mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 36
Unlock Full Specs
to access all available technical data

Similar Products

Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 42
View Details
K Standard Sprockets B Type NK50-2B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 10 (15.875mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 70
View Details
Metric Roller Chain Sprockets - 06BTB20H - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 06 (9.525mm)
Material Steel - Hardened
Hub Style Tapered Bushing
View Details