ASAP Semiconductor LLC Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 40 50 60 70 100 150 200 250 300 350
Product Name Notes
CONVERTER MOD DC/DC 12V 150W Isolated 1 100V 200V 12V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 12V 150W Isolated 1 100V 200V 12V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 12V 250W Isolated 1 100V 200V 12V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 12V 250W Isolated 1 100V 200V 12V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 15V 150W Isolated 1 100V 200V 15V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 15V 150W Isolated 1 100V 200V 15V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 15V 250W Isolated 1 100V 200V 15V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 15V 250W Isolated 1 100V 200V 15V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 24V 150W Isolated 1 100V 200V 24V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 24V 150W Isolated 1 100V 200V 24V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 48V 400W Isolated 1 100V 200V 48V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 48V 500W Isolated 1 100V 200V 48V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 48V 500W Isolated 1 100V 200V 48V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 5V 300W Isolated 1 100V 200V 5V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 5V 300W Isolated 1 100V 200V 5V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 5V 400W Isolated 1 100V 200V 5V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 5V 400W Isolated 1 100V 200V 5V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 8V 300W Isolated 1 100V 200V 8V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 8V 300W Isolated 1 100V 200V 8V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 8V 400W Isolated 1 100V 200V 8V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 8V 400W Isolated 1 100V 200V 8V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...

<< Prev Next >>