Solcon Solutions LLC Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| Medium Voltage The starting solution for motors 50MW and Larger Rated operational current 100 to 1,000 A Main voltage 3.3kV – 13.8kV Every industry and for any application, looks to... | |
| Low Voltage The starting solution for motors in the most demanding conditions Rated operational current17 to 2,700 A Main Voltage 230V - 1,200V The RVS-DN is a heavy-duty, advanced, reliable... | |
| Medium Voltage Rated operational current 60 to 2,500 A Main voltage 2.3kV - 13.8kV The HIVS-DN is a heavy duty medium voltage soft starter, designed for all medium voltage AC... | |
| The iStart is Solcon's most advanced soft starter, with built-in bypass and 3-phase control. It incorporates enhanced soft-start and soft-stop characteristics to provide the best solution for various applications. Furthermore,... | |
| The RVS-AX provides an optimal solution for small to medium size motors and is an ideal cost effective replacement for Star-Delta and Auto-Transformer type starters. It is easy to install... | |
| The RVS-DX integrates enhanced soft start/soft stop characteristics, motor protection features, and built-in bypass in a compact design suitable for pumps, fans, and other industrial applications. | |
| The RVS-DXM incorporates enhanced soft start/stop characteristics and motor protection features with built-in bypass in a compact design for nearly any application. |