Solcon Solutions LLC Datasheets for SCR Power Controllers
Silicon controlled rectifier (SCR) power controllers precisely regulate output power to resistive heating loads such as industrial furnaces and ovens. They generally operate on either zero-crossing or phase angle control.
SCR Power Controllers: Learn more
| Product Name | Notes |
|---|---|
| Low Voltage For the control of voltage applied to inductive and resistive heating elements Rated operational current 8 to 1,500 A Rated Supply Voltage 115V – 230V The SI-HCS is... | |
| Medium Voltage For the control of voltage applied to inductive and resistive heating elements Rated operational current 70 A to 500 A Rated Supply Voltage up to 13.8kV The SI-MHCS... | |
| Low Voltage Rated operational current 10 to 820 A Main voltage 208V - 690V The Solbrake electronic brake provides fast, smooth, frictionless braking of standard motors by injecting controlled DC... |