Solcon Solutions LLC Datasheets for Protective Relays and Monitoring Relays
Protective relays and monitoring relays detect or monitor for abnormal power system conditions.
Protective Relays and Monitoring Relays: Learn more
| Product Name | Notes |
|---|---|
| Low Voltage Medium Voltage - up to 15kV with an additional resistor box Rated Supply Voltage110V - 230VThe MIP-6 monitors the level of deterioration in the insulation of low -and/or... | |
| Medium Voltage Control supply voltage:110V - 230V - 110-230V AC/DC Separate AUX19-60 VDC The MPS-3000 delivers a complete motor protection and control package. Monitoring 3-phase currents and voltage together with... | |
| Medium Voltage For Protection of Motors and Systems Against Overheating The TPR-6 protects electric motors, transformers, and other systems from overheating. The TPR-6 has up to 14 temperature inputs that... |