Solcon Solutions LLC Medium Voltage Soft Starter HRVS-DN

Description
Medium Voltage Rated operational current 60 to 2,500 A Main voltage 2.3kV - 13.8kV The HIVS-DN is a heavy duty medium voltage soft starter, designed for all medium voltage AC induction motors. The HIVS-DN's sophisticated motor control technology ensures smooth acceleration and deceleration as it minimizes the effect of high in-rush current and mechanical torque shock. Application
Description
Medium Voltage Rated operational current 60 to 2,500 A Main voltage 2.3kV - 13.8kV The HIVS-DN is a heavy duty medium voltage soft starter, designed for all medium voltage AC induction motors. The HIVS-DN's sophisticated motor control technology ensures smooth acceleration and deceleration as it minimizes the effect of high in-rush current and mechanical torque shock. Application
Datasheet
Datasheet Summary
Powered by GS/AI

The HRVS-DN is a heavy-duty medium voltage soft starter specifically designed for medium voltage AC induction motors. It operates with a rated current range of 60 to 2,500 A and supports main voltage levels from 2.3kV to 13.8kV. The soft starter utilizes advanced motor control technology to provide smooth acceleration and deceleration, effectively reducing high in-rush current and mechanical torque shock. This makes it suitable for demanding industrial applications where reliability and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The HRVS-DN is a heavy-duty medium voltage soft starter specifically designed for medium voltage AC induction motors. It operates with a rated current range of 60 to 2,500 A and supports main voltage levels from 2.3kV to 13.8kV. The soft starter utilizes advanced motor control technology to provide smooth acceleration and deceleration, effectively reducing high in-rush current and mechanical torque shock. This makes it suitable for demanding industrial applications where reliability and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Medium Voltage Soft Starter - HRVS-DN - Solcon Solutions LLC
Monroeville, PA, United States
Medium Voltage Soft Starter
HRVS-DN
Medium Voltage Soft Starter HRVS-DN
Medium Voltage Rated operational current 60 to 2,500 A Main voltage 2.3kV - 13.8kV The HIVS-DN is a heavy duty medium voltage soft starter, designed for all medium voltage AC induction motors. The HIVS-DN's sophisticated motor control technology ensures smooth acceleration and deceleration as it minimizes the effect of high in-rush current and mechanical torque shock. Application

Medium Voltage Rated operational current 60 to 2,500 A Main voltage 2.3kV - 13.8kV The HIVS-DN is a heavy duty medium voltage soft starter, designed for all medium voltage AC induction motors. The HIVS-DN's sophisticated motor control technology ensures smooth acceleration and deceleration as it minimizes the effect of high in-rush current and mechanical torque shock. Application

Supplier's Site Datasheet

Technical Specifications

  Solcon Solutions LLC
Product Category Motor Starters and Contactors
Product Number HRVS-DN
Product Name Medium Voltage Soft Starter
Other Protective Feature Low Voltage Protection; Phase Failure (Loss) Trip
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 150A Contactors - MC-150A-AC400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 18853661 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 332104 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
Motor Voltage 120 volts
View Details
Contactor - 185629788 - Radwell International
Fuji Electric Corp. of America
Specs
Standard Rating IEC
IEC Size C
Control Voltage 24 volts
View Details