Solcon Solutions LLC Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Product Name Notes
Medium Voltage The starting solution for motors 50MW and Larger Rated operational current 100 to 1,000 A Main voltage 3.3kV – 13.8kV Every industry and for any application, looks to...
Low Voltage The starting solution for motors in the most demanding conditions Rated operational current17 to 2,700 A Main Voltage 230V - 1,200V The RVS-DN is a heavy-duty, advanced, reliable...
Medium Voltage Rated operational current 60 to 2,500 A Main voltage 2.3kV - 13.8kV The HIVS-DN is a heavy duty medium voltage soft starter, designed for all medium voltage AC...
The iStart is Solcon's most advanced soft starter, with built-in bypass and 3-phase control. It incorporates enhanced soft-start and soft-stop characteristics to provide the best solution for various applications. Furthermore,...
The RVS-AX provides an optimal solution for small to medium size motors and is an ideal cost effective replacement for Star-Delta and Auto-Transformer type starters. It is easy to install...
The RVS-DX integrates enhanced soft start/soft stop characteristics, motor protection features, and built-in bypass in a compact design suitable for pumps, fans, and other industrial applications.
The RVS-DXM incorporates enhanced soft start/stop characteristics and motor protection features with built-in bypass in a compact design for nearly any application.