Solcon Solutions LLC Low Voltage Soft Starter RVS-AX Analog

Description
The RVS-AX provides an optimal solution for small to medium size motors and is an ideal cost effective replacement for Star-Delta and Auto-Transformer type starters. It is easy to install and operate with built-in Current Limit and Motor Protection, integral bypass and 3-phase control. Control voltage is not required to operate the RVS-AX. Built-in motor protection Built-in bypass (31-170A) Soft start & soft stop Current limit Start/ Stop with voltage free contact
Datasheet
Description
The RVS-AX provides an optimal solution for small to medium size motors and is an ideal cost effective replacement for Star-Delta and Auto-Transformer type starters. It is easy to install and operate with built-in Current Limit and Motor Protection, integral bypass and 3-phase control. Control voltage is not required to operate the RVS-AX. Built-in motor protection Built-in bypass (31-170A) Soft start & soft stop Current limit Start/ Stop with voltage free contact
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Soft Starter - RVS-AX Analog - Solcon Solutions LLC
Monroeville, PA, United States
Low Voltage Soft Starter
RVS-AX Analog
Low Voltage Soft Starter RVS-AX Analog
The RVS-AX provides an optimal solution for small to medium size motors and is an ideal cost effective replacement for Star-Delta and Auto-Transformer type starters. It is easy to install and operate with built-in Current Limit and Motor Protection, integral bypass and 3-phase control. Control voltage is not required to operate the RVS-AX. Built-in motor protection Built-in bypass (31-170A) Soft start & soft stop Current limit Start/ Stop with voltage free contact

The RVS-AX provides an optimal solution for small to medium size motors and is an ideal cost effective replacement for Star-Delta and Auto-Transformer type starters. It is easy to install and operate with built-in Current Limit and Motor Protection, integral bypass and 3-phase control. Control voltage is not required to operate the RVS-AX.

  • Built-in motor protection
  • Built-in bypass (31-170A)
  • Soft start & soft stop
  • Current limit
  • Start/ Stop with voltage free contact
Supplier's Site Datasheet

Technical Specifications

  Solcon Solutions LLC
Product Category Motor Starters and Contactors
Product Number RVS-AX Analog
Product Name Low Voltage Soft Starter
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 43319710 - Radwell International
Fuji Electric Corp. of America
View Details
Contactor - 15936943 - Radwell International
Specs
Number of Poles 1
View Details
3 Pole AC Coil Contactors - MC-18B-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details