Changchun Sunday Optics Co., Ltd. Datasheets for Optical Windows

Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more

Product Name Notes
Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide...
Magnesium Fluoride crystal is used as a lens, prism and window for wavelength from 110nm to 7.5μm.The MgF2 magnesium fluoride window can penetrate well through the VUV region to 121nm...
Optical dome is a lens with two concentric sphere, They are mainly used for Bathyscaphe, Radiometer, Underwater Robot, Submarine.,Camera Image. In an ideal dome, the convex radius equals the sum...
Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to...
Sapphire are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because...
Sapphire Windows are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and...
The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability,...