Optical dome is a lens with two concentric sphere, They are mainly used for Bathyscaphe, Radiometer, Underwater Robot, Submarine.,Camera Image. In an ideal dome, the convex radius equals the sum of the dome thickness and the concave radius, resulting in a naturally strong shape that becomes harder under pressure.This makes the dome ideal for underwater environments and applications such as camera dome ports and dive Windows.Sunday Optics is the mainly manufacture of optical glass dome lens, and also own the advance machine and test equipment.Sunday Optics manufacture Sapphire window, sapphire lens, sapphire light block,sapphire dome lens
| Changchun Sunday Optics Co., Ltd. | |
|---|---|
| Product Category | Optical Windows |
| Product Name | Dielectric Mirror |
| Window Material | BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge. |
| Windows Features | Anti-Reflection Coating |
| Window Shape | Circular |