Sapphire are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural strength is very high, the thickness of sapphire window plate made by the enhanced transmittance is thinner than that of ordinary high dielectric window plate.Chemically, sapphire is a single crystal aluminum oxide (Al2O3), which is ideal for transfer between 0.15 and 5.5μm.Sunday Optics manufacture:Sapphire
| Changchun Sunday Optics Co., Ltd. | |
|---|---|
| Product Category | Optical Windows |
| Product Name | Mirror with hole |
| Window Material | BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge. |
| Windows Features | Anti-Reflection Coating |
| Window Shape | Circular |