Changchun Sunday Optics Co., Ltd. Datasheets for Cylindrical Lenses
Cylindrical lens have at least one surface that is formed in the shape of a cylinder. Cylindrical lenses are used to correct astigmatism in the eye, and, in rangefinders, to produce astigmatism, stretching a point of light into a line. This area includes micro cylindrical lenses as well.
Cylindrical Lenses: Learn more
| Product Name | Notes |
|---|---|
| Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical... | |
| Schmidt prisms are used to invert and revert an image to angle of 45°. The 45° deviation makes Schmidt prisms useful in eyepiece assemblies and imaging systems requiring a path... | |
| Sunday Optics manufacture Right Triangular Angle Prism according to customer size and drawing. | |
| Sunday Optics provides many kinds of roof prisms including Schmidt Roof Prism、Lehmann Roof Prism、Abbe Roof Prism、Penta Roof Prism and Combined Roof Prism, etc. |