Changchun Sunday Optics Co., Ltd. Datasheets for Ball Lenses
Ball lenses are used to provide short focal lengths for use with collimated light and are often used in fiber coupling applications.
Ball Lenses: Learn more
| Product Name | Notes |
|---|---|
| A ritalic prism can produce a lateral displacement of light, but does not change its direction of propagation. Rhombic prism is widely used in stereoscopic microscope, periscope and other instruments... | |
| CPV Solar Power Prisms is used to collect the sunlight, for solar condenser, solar energy concentrating photovoltaic (CPV) system, solar power generation, etc., which is the main optical component when... | |
| Right angle prisms are used to deflect a light beam with 90 or 180°. Prisms are widly used in optical system, which can reflect, deviate and rotate beams of light... | |
| Wedge prism has plane inclined surfaces. It deflects light toward its thicker portion. It can be used individually to deflect a beam to a special angle. Two wedge prisms work... | |
| With the roof surface, these prisms are used to invert and reverse the image.A roof prism may be used to revert and invert the image as well as bend the... |