Philatron Wire & Cable Datasheets for Electrical Power Wires

Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket. 
Electrical Power Wires: Learn more

Product Name Notes
BE COMPLIANT AND SAFE Specify Solar Wire™ For Your Solar Projects Philatron Solar Wires Are PV UL Listed And NEC Compliant High Quality Crosslinked Polyethlene (XLPE) Insulation. Carry A Unique...
For extreme environments and working conditions where maximum resistance to extreme temperatures, chemicals, oil, fuel, abrasion, and flex fatigue is needed. Designed for powering heavy duty field equipment used in...
For extreme environments and working conditions where maximum resistance to extreme temperatures, chemicals, oil, fuel, abrasion, and flex fatigue is needed. Philafin™ mining cables and power cables are designed for...
Greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water.
M3432 CO Cables are of great importance to the military for portable field generator power and control cables. While these cables need to be highly durable with great flexibility, it...
Military Power & Special Purpose Cables 600 and 300 Volts
Out with the old! Because wire and cable is often tucked out of sight, it is easy to ignore the sheer volume of its application in our lives. Yet this...
PHILAFIN™ Flexible Power Cable Single Conductor Multi-Purpose 600 Volts UL
PHILAFLEX™ 600 Volts Power Submersible Pump Cable UL Listed 90ºC Dry / 75ºC Wet
Philatron prides itself on being one of the best cable manufacturers in the USA (specializing in custom-made cables and coiled cables/cords)! With 40 years and running and countless satisfied and...
Philatron provides high voltage cables from 2,000 to 35,000 volts
Philatron SIS Wires are UL Listed and NEC Compliant. High Quality Crosslinked Polyethylene (SLPE) Insulation. Available in Solid & Extra Flexible Bare Copper Stranding. Abrasion, Oil, Flame, Heat, Ozone, Water,...
Philatron Wire & Cable manufacturers, right here in the USA, coiled cords, or coiled electrical cable to complete any typical or non-traditional job; Philatron Wire and Cable manufacturer provides solutions...
Philatron XHHW-2 600 Volts complies with the National Electrical Code (NEC) for general purpose wiring, lighting and power. Residential, Commercial and industrial building maximum conductor temperature of 90° in wet...
Philatron's Coiled EV Cables delivers heavy duty performance, better cable management, and safety.
Premium extra flexible Philaflex™ PVC power cables are resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water. Meets UL standards for water and oil submersion.
The BRONCO-66 cable line was originally developed in the 1940's, and the BRONCO trade name came to be synonymous with exceptional quality. PHILATRON is a direct descent of the individuals...
UL Type EVE - 600-1,000 Volts Power+105°C to -40°C2 Conductors + Grd & 1 18 AWG Control Conductor Application: Extra heavy duty service - outdoors or indoors Features: ULTIMATE FLEXIBILITY,...
UL Type EVJE - 300 Volts Power+105°C to -40°C 1 Conductors + Grd + 18 AWG Control Conductor Application: Extra heavy duty service - outdoors or indoors Features: ULTIMATE FLEXIBILITY,...
UL Type EVJE - 300 Volts Power+105°C to -40°C2 Conductors + Grd Application: Extra heavy duty service - outdoors or indoors Features: ULTIMATE FLEXIBILITY, greater mechanical strength, lighter weight, and...
Ultimate Flexibility, fire retardant, long life, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water Applications: Heavy duty service for outdoors...
Ultimate Flexibility, fire retardant, long life, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water Applications: Medium duty service for outdoors...
Ultimate Flexibility, fire retardant, long life, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water. Applications: Extra heavy duty service for...
Ultimate Flexibility, fire retardant, long life, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water. Applications: Light duty service for outdoors...
Ultra-Flexible and Complies with the National Electrical Code (NEC) for flexible Stage Lighting cable, Appliance/Machine Wire, and THW for general industrial & residential 600 volt applications. PHILATRON (size) AWG (UL)...
Whether you are in the artic or preparing for an extra cold winter Philatron is your USA Manufacturer of extreme cold cables that remain flexible and perform from +105°C to...
Whether you are looking from 250 MCM, 300 MCM, 350 MCM, 400 MCM 500 MCM, 600 MCM, 800 MCM 900 MCM, 1000 MCM, 2000 MCM, 3000 MCM, 4000 MCM or...
World leading manufacturer of wind power cables. Torsion Tested to 30,000 Cycles. Nacelle 600 Volt - Oil and Heat Resistant Loop - Torsion Tested to 30,000 Cycles Tower - Extra...