Philatron Wire & Cable Datasheets for Medical Cable Assemblies
Medical cable assemblies are designed to connect medical and laboratory instruments and equipment. They transmit power and/or data and usually have an abrasion-resistant jacket that provides relatively low surface friction and mechanical durability. Many are designed with a high degree of flexibility to avoid kinking, and temperature-resistance to withstand autoclave sterilization. Some are disposable.
Medical Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| The BRONCO-66 cable line was originally developed in the 1940's, and the BRONCO trade name came to be synonymous with exceptional quality. PHILATRON is a direct descent of the individuals... |