Philatron Wire & Cable Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| 300 Volts - Type SJEOW +105° TO -50°C - UL, CSA & MSHA Listed | |
| Eliminate the need for expensive robotic and festoon cables with a Flexy™ patent #8563860 slinky action cable design Let us design a Flexy™ cable for you Appliances & Electrical Tools... | |
| For extreme environments and working conditions where maximum resistance to extreme temperatures, chemicals, oil, fuel, abrasion, and flex fatigue is needed. Designed for powering heavy duty field equipment used in... | |
| For extreme environments and working conditions where maximum resistance to extreme temperatures, chemicals, oil, fuel, abrasion, and flex fatigue is needed. Philafin™ mining cables and power cables are designed for... | |
| Glossy Black Jacket Superior Coil Memory Outdoor & Indoors UL, CSA, Mil Spec Standards DuPont's Hydrel Jacket Other Designs Available Upon Request. (Complete Custom Coil Form) | |
| Greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water. | |
| M3432 CO Cables are of great importance to the military for portable field generator power and control cables. While these cables need to be highly durable with great flexibility, it... | |
| Military Power & Special Purpose Cables 600 and 300 Volts | |
| Out with the old! Because wire and cable is often tucked out of sight, it is easy to ignore the sheer volume of its application in our lives. Yet this... | |
| PHILAFIN™ Flexible Power Cable Single Conductor Multi-Purpose 600 Volts UL | |
| PHILAFLEX™ 600 Volts Power Submersible Pump Cable UL Listed 90ºC Dry / 75ºC Wet | |
| Philathane shielded coiled cords are used for 300 volt applications and are suitable for indoor and outdoor applications. The Retracted length of the coiled cords simply means when the coils... | |
| Philatron prides itself on being one of the best cable manufacturers in the USA (specializing in custom-made cables and coiled cables/cords)! With 40 years and running and countless satisfied and... | |
| Philatron provides high voltage cables from 2,000 to 35,000 volts | |
| Philatron Wire & Cable manufacturers, right here in the USA, coiled cords, or coiled electrical cable to complete any typical or non-traditional job; Philatron Wire and Cable manufacturer provides solutions... | |
| Philatron's Coiled EV Cables delivers heavy duty performance, better cable management, and safety. | |
| Premium extra flexible Philaflex™ PVC power cables are resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water. Meets UL standards for water and oil submersion. | |
| Superior Coil Memory Outdoor & Indoors UL, CSA, Mil Spec Standards Custom Colors Available Upon Request Custom Lengths, jacket colors and conductors colors can be specified using the Custom Cable... | |
| UL Type EVE - 600-1,000 Volts Power+105°C to -40°C2 Conductors + Grd & 1 18 AWG Control Conductor Application: Extra heavy duty service - outdoors or indoors Features: ULTIMATE FLEXIBILITY,... | |
| UL Type EVJE - 300 Volts Power+105°C to -40°C 1 Conductors + Grd + 18 AWG Control Conductor Application: Extra heavy duty service - outdoors or indoors Features: ULTIMATE FLEXIBILITY,... | |
| UL Type EVJE - 300 Volts Power+105°C to -40°C2 Conductors + Grd Application: Extra heavy duty service - outdoors or indoors Features: ULTIMATE FLEXIBILITY, greater mechanical strength, lighter weight, and... | |
| Ultimate Flexibility, fire retardant, long life, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water Applications: Heavy duty service for outdoors... | |
| Ultimate Flexibility, fire retardant, long life, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water Applications: Medium duty service for outdoors... | |
| Ultimate Flexibility, fire retardant, long life, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water. Applications: Extra heavy duty service for... | |
| Ultimate Flexibility, fire retardant, long life, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water. Applications: Light duty service for outdoors... | |
| Whether you are in the artic or preparing for an extra cold winter Philatron is your USA Manufacturer of extreme cold cables that remain flexible and perform from +105°C to... | |
| Why You need Flexy Saves you time! No more untangling, winding, and unwinding cords, like with flat extension cords. Time is money! How much time are other cords costing you? | |
| World leading manufacturer of wind power cables. Torsion Tested to 30,000 Cycles. Nacelle 600 Volt - Oil and Heat Resistant Loop - Torsion Tested to 30,000 Cycles Tower - Extra... |