Philatron Wire & Cable Switchboard Wire & Cable

Description
Philatron SIS Wires are UL Listed and NEC Compliant. High Quality Crosslinked Polyethylene (SLPE) Insulation. Available in Solid & Extra Flexible Bare Copper Stranding. Abrasion, Oil, Flame, Heat, Ozone, Water, and Sun Resistant 600 Volts - XLPE: 90°C / PVC: 90°C Complies with National Electrical Code (NEC) as follows: Sizes 18 AWG to 16 AWG 90°C - PVC - UL Type MTW Sizes 14 AWG to 4/0 AWG 90°C - XLPE - UL Type SIS Sizes 250 MCM to 1,000 MCM 90°C XLPE - UL Type XHHW2
Description
Philatron SIS Wires are UL Listed and NEC Compliant. High Quality Crosslinked Polyethylene (SLPE) Insulation. Available in Solid & Extra Flexible Bare Copper Stranding. Abrasion, Oil, Flame, Heat, Ozone, Water, and Sun Resistant 600 Volts - XLPE: 90°C / PVC: 90°C Complies with National Electrical Code (NEC) as follows: Sizes 18 AWG to 16 AWG 90°C - PVC - UL Type MTW Sizes 14 AWG to 4/0 AWG 90°C - XLPE - UL Type SIS Sizes 250 MCM to 1,000 MCM 90°C XLPE - UL Type XHHW2

Suppliers

Company
Product
Description
Supplier Links
Switchboard Wire & Cable -  - Philatron Wire & Cable
Santa Fe Springs, CA, United States
Switchboard Wire & Cable
Switchboard Wire & Cable
Philatron SIS Wires are UL Listed and NEC Compliant. High Quality Crosslinked Polyethylene (SLPE) Insulation. Available in Solid & Extra Flexible Bare Copper Stranding. Abrasion, Oil, Flame, Heat, Ozone, Water, and Sun Resistant 600 Volts - XLPE: 90°C / PVC: 90°C Complies with National Electrical Code (NEC) as follows: Sizes 18 AWG to 16 AWG 90°C - PVC - UL Type MTW Sizes 14 AWG to 4/0 AWG 90°C - XLPE - UL Type SIS Sizes 250 MCM to 1,000 MCM 90°C XLPE - UL Type XHHW2

Philatron SIS Wires are UL Listed and NEC Compliant. High Quality Crosslinked Polyethylene (SLPE) Insulation. Available in Solid & Extra Flexible Bare Copper Stranding. Abrasion, Oil, Flame, Heat, Ozone, Water, and Sun Resistant 600 Volts - XLPE: 90°C / PVC: 90°C Complies with National Electrical Code (NEC) as follows: Sizes 18 AWG to 16 AWG 90°C - PVC - UL Type MTW Sizes 14 AWG to 4/0 AWG 90°C - XLPE - UL Type SIS Sizes 250 MCM to 1,000 MCM 90°C XLPE - UL Type XHHW2

Supplier's Site

Technical Specifications

  Philatron Wire & Cable
Product Category Electrical Power Wires
Product Name Switchboard Wire & Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian); NEC
Unlock Full Specs
to access all available technical data

Similar Products

Cables and Wires // Halogen-free Cables // Halogen-free SABIX® Ultra - Continuously Flexible with Highest Fire Protection // SABIX® SD 715 C FRNC C1 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3513/050-050 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details