Philatron Wire & Cable Electrical Vehicle (EV) Cable

Description
UL Type EVE - 600-1,000 Volts Power+105°C to -40°C2 Conductors + Grd & 1 18 AWG Control Conductor Application: Extra heavy duty service - outdoors or indoors Features: ULTIMATE FLEXIBILITY, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, flame, oil, ozone, and water. Standards: Underwriters Laboratories: UL-62 and National Electrical Code: Articles 400 & 625 Temperature: Temperature rating is from +105°C to -40°C Branding: PHILAFLEX™ EV Cable 3 Conductors (size)AWG (UL) 600 Volts +105°C Color: Black. Other colors available upon request. Color Code: black, white, green
Description
UL Type EVE - 600-1,000 Volts Power+105°C to -40°C2 Conductors + Grd & 1 18 AWG Control Conductor Application: Extra heavy duty service - outdoors or indoors Features: ULTIMATE FLEXIBILITY, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, flame, oil, ozone, and water. Standards: Underwriters Laboratories: UL-62 and National Electrical Code: Articles 400 & 625 Temperature: Temperature rating is from +105°C to -40°C Branding: PHILAFLEX™ EV Cable 3 Conductors (size)AWG (UL) 600 Volts +105°C Color: Black. Other colors available upon request. Color Code: black, white, green

Suppliers

Company
Product
Description
Supplier Links
Electrical Vehicle (EV) Cable -  - Philatron Wire & Cable
Santa Fe Springs, CA, United States
Electrical Vehicle (EV) Cable
Electrical Vehicle (EV) Cable
UL Type EVE - 600-1,000 Volts Power+105°C to -40°C2 Conductors + Grd & 1 18 AWG Control Conductor Application: Extra heavy duty service - outdoors or indoors Features: ULTIMATE FLEXIBILITY, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, flame, oil, ozone, and water. Standards: Underwriters Laboratories: UL-62 and National Electrical Code: Articles 400 & 625 Temperature: Temperature rating is from +105°C to -40°C Branding: PHILAFLEX™ EV Cable 3 Conductors (size)AWG (UL) 600 Volts +105°C Color: Black. Other colors available upon request. Color Code: black, white, green

UL Type EVE - 600-1,000 Volts Power+105°C to -40°C2 Conductors + Grd & 1 18 AWG Control Conductor Application: Extra heavy duty service - outdoors or indoors Features: ULTIMATE FLEXIBILITY, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, flame, oil, ozone, and water. Standards: Underwriters Laboratories: UL-62 and National Electrical Code: Articles 400 & 625 Temperature: Temperature rating is from +105°C to -40°C Branding: PHILAFLEX™ EV Cable 3 Conductors (size)AWG (UL) 600 Volts +105°C Color: Black. Other colors available upon request. Color Code: black, white, green

Supplier's Site

Technical Specifications

  Philatron Wire & Cable
Product Category Control and Instrumentation Cables
Product Name Electrical Vehicle (EV) Cable
Product Type Multiconductor Cable
Cable Shielding No Shielding
Standards / Certifications UL Recognized Component Mark (US and Canadian); NEC
North American 14 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cables with Oil Resistance, SL 891 C -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket PUR, TMPU acc. to EN 50363-10-2 + VDE 0207-363-10-2 with mat surface
Cable Insulation SABIX®
View Details
System cable - 706-2500/603-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details