OneTech Group Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| As control and connecting cable in machines, conveyor belts, production lines, machine tool industries, progressive assembly lines, automatic handling apparatus for medium mechanical stress and for fixed installation. The copper... | |
| As motor connecting cable in machine tools, handling devices, production and processing tools band conveyors and industrial robots. Recommended for EMC application. Outdoor use only with UV protection ( black... | |
| Flexible power, process control and instrumentation cable for industry and mechanical engineering. | |
| For installations in ground, in water, out-door, indoor and in ducts for power stations, industry and distribution networks. | |
| For power supply networks for light mechanical stress and it is suitable to nail with is PVC bridge between cores | |
| For the electrical interconnection of components of production facilities and machine tools if a certain level of screening is required. Limited resistant against universal mineral oil and not intended for... | |
| Low smoke free halogen flexible power, process control and instrumentation cable for industry and mechanical engineering | |
| LSOH cable For the electrical interconnection of components of production facilities and machine tools if a certain level of screening is required. This cable is intended for indoor use. | |
| The H05V-K cables may be used in equipment wiring, switching and distribution installations in conduits on or under plaster in a dry location. | |
| The H07V-K cables may be used in equipment wiring, switching and distribution installations in conduits on or under plaster in a dry location. | |
| These cables are suitable for fixed installations, directly buried, in cable ducts, indoors, outdoors, or in water .They are specially used in an environment where mechanical damages could be expected. | |
| These cables are suitable for fixed installations, preferably in cable ducts, indoors, outdoors, in water or underground if no mechanical damages are to be expected. | |
| These cables are used in all locations where a high degree of protection against fire and fire damage has to be provided for human life and equipment. These cables may... | |
| They are used for indoor fixed installations in dry locations, in switchboards and distributors. The cables could be installed in surface mounted or conduits. They should not be buried nor... | |
| They are used in common household installations indoors. The two or three-conductor cables are used in single-phase current while the four or five conductor cables are used in three-phase current. | |
| They are used In households, kitchens, offices including humid locations. To supply household machines subjected to low mechanical stresses (such as washing machines, refrigerators etc.) .These cables are not appropriate... | |
| They are used In households, kitchens, offices. To supply household machines subjected to very low mechanical stresses .Cables with conductors 0,5 mm2 shall not be used with lengths over 2m. |