OneTech Group Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| KX cables, according to 93-550, are used in professional electronic field or in electronic surveillance. They are used in applications requiring high cable flexibility and an indicator undergoing a minimum... | |
| VATC cables are used for wave-broadcasting radios as well as analogical and numerical televisions for frequencies from 5 to 3000 MHz |