Printed Circuit Board (PCB) Fabrication Services
Service Detail from OneTech Group

Fuba
A Onetech company
FUBA is a mass PCB manufacturer, focusing on high quality DS and multilayer for the European automotive industry, as well as the U.S.A.
with 450 000m² production a year, Making it one of the biggest player in Mediterranean and African region.
Capabilities:
- DS until 20 Layers Board Thick copper : inner layer 210 µm ( 5 Oz) and inner layers 140 µm ( 4 OZ)
- Press fit and Carbon application
- IMS application : Insulated metal substrate Semi Flex with 2 times binding angles
- Depth routed PCB’s
- Impedance Controled PCBs
- HDI boars mechanically drilled with a capability of metalizing 150µm hole diameter Line/Space width 75µm Thick core inner layers 50 µm
PCB Type: Double Sided Boards; Multi-layer Boards; Rigid Flexible Boards; SMT
Certifications: IATF 16949 ( version 2016), ISO9001 ( version 2015), ISO 14001, ISO18001
Location: Tunisia
Specifications
Company Information
FUBA is a mass PCB manufacturer, focusing on high quality DS and multilayer for the European automotive industry, as well as the U.S.A. with 450 000m² production a year, Making it one of the biggest player in Mediterranean and African region.
More Information
Similar Services
Product Announcements