They are used for indoor fixed installations in dry locations, in switchboards and distributors. The cables could be installed in surface mounted or conduits. They should not be buried nor drowned in concrete. CONDUCTOR CONSTRUCTION Solid copper class 1 for H07/H05-VU.Stranded copper class 2 for H07-VR.
| OneTech Group | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | H07-VU |
| Product Name | Solid or Stranded Copper PVC Insulated wire |
| Product Type | Multiconductor Cable |
| Number of Conductors | 1 # |
| Rated Amperage | 17.5 to 41 amps |
| Rated Temperature | ? to 70 C (? to 158 F) |