OneTech Group Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| A data cable for high flow transmission in local computer networks. Its transmission capacity may reach 130 Mbits/s. It is particularly suitable for the transmission of images, voice and data. | |
| Aerial self supporting cables for local distribution telecommunication network. | |
| As control and connecting cable in machines, conveyor belts, production lines, machine tool industries, progressive assembly lines, automatic handling apparatus for medium mechanical stress and for fixed installation. The copper... | |
| As motor connecting cable in machine tools, handling devices, production and processing tools band conveyors and industrial robots. Recommended for EMC application. Outdoor use only with UV protection ( black... | |
| Cable for phone equipment connection such as distributors and centrals. | |
| Cables of series 278 are used for indoor telephone installations. | |
| Flexible power, process control and instrumentation cable for industry and mechanical engineering. | |
| For connection of IT system units in the desktop area, between workstations and as riser cable up to 1000 Mbit/s (category 7+). It fully complies with the requirements to electromagnetic... | |
| For connection of IT system units in the desktop area, between workstations and as riser cable up to 600 Mbit/s (category 7+). It fully complies with the requirements to electromagnetic... | |
| For installations in ground, in water, out-door, indoor and in ducts for power stations, industry and distribution networks. | |
| For power supply networks for light mechanical stress and it is suitable to nail with is PVC bridge between cores | |
| For the electrical interconnection of components of production facilities and machine tools if a certain level of screening is required. Limited resistant against universal mineral oil and not intended for... | |
| FTP cable is used commonly in computer networking. It is suitable for transmission until 130Mbits/s of digital and analogue voice, data and video signals with a low attenuation due to... | |
| It's a filled quad used for consumers' connection. It may be set up underground or in pipes. | |
| Low smoke free halogen flexible power, process control and instrumentation cable for industry and mechanical engineering | |
| LSOH cable For the electrical interconnection of components of production facilities and machine tools if a certain level of screening is required. This cable is intended for indoor use. | |
| Petroleum jelly filled cables for local distribution telecommunication networks, suitable for drawing into ducts or directly buried. | |
| Petroleum jelly filled cables for local distribution telecommunication networks, suitable for drawing into ducts. The armored cables can be directly buried | |
| Shielded twisted pairs cable F/FTP which is used in a horizontal or vertical configuration. Its shielding with a very high coverage allows him a use in a disturbed environment and... | |
| Shielded twisted pairs cable F/UTP which is used in a horizontal or vertical configuration. It is made up of a central element PE cross facilitating the holding of the twisted... | |
| Tele report cables armored or non armored are for Data transmission between power or fluid counters and the property's interface box They are suitable for installation inside buildings, on walls... | |
| The H05V-K cables may be used in equipment wiring, switching and distribution installations in conduits on or under plaster in a dry location. | |
| The H07V-K cables may be used in equipment wiring, switching and distribution installations in conduits on or under plaster in a dry location. | |
| These are transmission cables made for the exchange of equivalent and digital signals in static networks in Austria. They are used as connection cables in telephone, fax, telex and modem... | |
| These are used in intercommunication cables. | |
| These cables are for exterior use in local networks. They are plastic-wrapped suitable for underground installations in ducts. | |
| These cables are suitable for fixed installations, directly buried, in cable ducts, indoors, outdoors, or in water .They are specially used in an environment where mechanical damages could be expected. | |
| These cables are suitable for fixed installations, preferably in cable ducts, indoors, outdoors, in water or underground if no mechanical damages are to be expected. | |
| These cables are suitable for indoors telecommunication fixed installation. These cables are halogen free and flame retardant. They are used in locations with fire hazard to reduce damage in case... | |
| These cables are used for internal installations. They are particularly used for telephony distribution and ADSL. These cables could be supplied without armor (SYT1+) or with armor (SYT2+) where mechanical... | |
| These cables are used in all locations where a high degree of protection against fire and fire damage has to be provided for human life and equipment. These cables may... | |
| These cables are used with very low voltage ( 250 VDC / 150 VAC) to transmit analogue signals in the petroleum industry; or in zones where hydrocarbons may be present. | |
| They are suitable for indoors telecommunication fixed installation. | |
| They are used as a subscriber line cable in local distribution networks for short and medium distances. The cavities of the cable core are filled continuously with viscous compound to... | |
| They are used as a Subscriber line cable in local distribution networks for short and medium distances | |
| They are used for indoor fixed installations in dry locations, in switchboards and distributors. The cables could be installed in surface mounted or conduits. They should not be buried nor... | |
| They are used in common household installations indoors. The two or three-conductor cables are used in single-phase current while the four or five conductor cables are used in three-phase current. | |
| They are used In households, kitchens, offices including humid locations. To supply household machines subjected to low mechanical stresses (such as washing machines, refrigerators etc.) .These cables are not appropriate... | |
| They are used In households, kitchens, offices. To supply household machines subjected to very low mechanical stresses .Cables with conductors 0,5 mm2 shall not be used with lengths over 2m. | |
| This cable is used for BUS (EIB) system applications, transmission of measured values and for being used in automated and adjustment fields. | |
| This is an unshielded data cable for high flow transmission in local computer networks (LAN).Its transmission capacity may reach 130 Mbits/s. It's suitable for the transmission of images, voice and... | |
| Unshielded twisted pairs cable UTP which is used in a horizontal or vertical configuration. It is made up of a central element PE cross facilitating the holding of the twisted... |