GP:50 Melt Pressure Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| A signature performance attribute of GP:50 Melt Pressure sensing instrumentation is its capability to maintain full service life performance accuracy. To ensure this, each transducer design incorporates a specialty tip... | |
| The GP:50 Melt Pressure Transducer and Transmit‐ ters are designed for successful pressure monitoring and control for thousands of melt pressure applica‐ tions. Our unique design incorporates a matched sen‐ | |
| The GP:50 product line of melt pressure transducers and transmitters are based on the bonded strain gauge principle that has been successfully utilized in thousands of applications. Our proprietary diaphragm... | |
| The GP:50 product line of melt pressure transducers and transmitters are based on the proven bonded strain gage principle successfully utilized in thousands of applications. Our unique design incorporates a... | |
| The Model MCD Series from GP:50 Melt Pressure is a high-reliability pressure transducer/transmitt er, designed for direct compatibility with Kreyenborg, Gneuss, Xaloy, Maag, PSI—Polymer Systems, and Parkinson machinery and instrumentation. | |
| The Nozzle Pressure IB Series from GP:50 Melt Pressure offers high-reliability measurements within injection molding applications. Models features all welded stainless steel construction, an enhanced diaphragm design for higher cycle... | |
| ±0.5% FSO From 0-25 through 0-1,000 psig (See ordering guide) All-welded, stainless steel construction State-of-the-art circuitry allows heavier diaphragm and increased fatigue life Standard options for every requirement | |
| All-welded stainless steel construction State-of-the-art circuitry allows heavier diaphragm and increased fatigue life Standard options for every requirement HART Communication available (435) | |
| From 0-500 through 0-15,000 psig (See ordering guide) Rugged, all-welded, all stainless steel construction Interchangeable with existing systems Many options available, Hastelloy C-276 or Boron-Hardening FM Explosion-Proof (Class I, Division... |