GP:50 Melt Pressure Standard Accuracy Melt Pressure Transducer/Transmitters ASF Series

Description
The GP:50 Melt Pressure Transducer and Transmit‐ ters are designed for successful pressure monitoring and control for thousands of melt pressure applica‐ tions. Our unique design incorporates a matched sen‐ sor that features a proprietary tip diaphragm system, which provides superior linearity and increased dura‐ tion. The design utilizes an extremely small capillary tubing to transmit the media pressure to the strain gage sensor and mating electronics. FEATURES ASF (Advanced Safe Fill) material Completely welded stainless construction Interchangeable with existing sensors High‐quality, superior electronics Vibration protected housing Auto Zero calibration option (200 & 300 units) Advanced diaphragm for increased cycles
Datasheet
Description
The GP:50 Melt Pressure Transducer and Transmit‐ ters are designed for successful pressure monitoring and control for thousands of melt pressure applica‐ tions. Our unique design incorporates a matched sen‐ sor that features a proprietary tip diaphragm system, which provides superior linearity and increased dura‐ tion. The design utilizes an extremely small capillary tubing to transmit the media pressure to the strain gage sensor and mating electronics. FEATURES ASF (Advanced Safe Fill) material Completely welded stainless construction Interchangeable with existing sensors High‐quality, superior electronics Vibration protected housing Auto Zero calibration option (200 & 300 units) Advanced diaphragm for increased cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Accuracy Melt Pressure Transducer/Transmitters - ASF Series - GP:50 Melt Pressure
Grand Island, NY, USA
Standard Accuracy Melt Pressure Transducer/Transmitters
ASF Series
Standard Accuracy Melt Pressure Transducer/Transmitters ASF Series
The GP:50 Melt Pressure Transducer and Transmit‐ ters are designed for successful pressure monitoring and control for thousands of melt pressure applica‐ tions. Our unique design incorporates a matched sen‐ sor that features a proprietary tip diaphragm system, which provides superior linearity and increased dura‐ tion. The design utilizes an extremely small capillary tubing to transmit the media pressure to the strain gage sensor and mating electronics. FEATURES ASF (Advanced Safe Fill) material Completely welded stainless construction Interchangeable with existing sensors High‐quality, superior electronics Vibration protected housing Auto Zero calibration option (200 & 300 units) Advanced diaphragm for increased cycles

The GP:50 Melt Pressure Transducer and Transmit‐ ters are designed for successful pressure monitoring and control for thousands of melt pressure applica‐ tions. Our unique design incorporates a matched sen‐ sor that features a proprietary tip diaphragm system, which provides superior linearity and increased dura‐ tion. The design utilizes an extremely small capillary tubing to transmit the media pressure to the strain gage sensor and mating electronics.

FEATURES

  • ASF (Advanced Safe Fill) material
  • Completely welded stainless construction
  • Interchangeable with existing sensors
  • High‐quality, superior electronics
  • Vibration protected housing
  • Auto Zero calibration option (200 & 300 units)
  • Advanced diaphragm for increased cycles
Supplier's Site Datasheet

Technical Specifications

  GP:50 Melt Pressure
Product Category Pressure Sensors
Product Number ASF Series
Product Name Standard Accuracy Melt Pressure Transducer/Transmitters
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection; Strain Gauge
Measurement Type Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - PSD18-210-P - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details
Pressure Transducers - 10217959-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
E8Y-L Pressure Display - E8Y-LR2C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers