GP:50 Melt Pressure Nozzle Pressure Sensors IB Series

Description
The Nozzle Pressure IB Series from GP:50 Melt Pressure offers high-reliability measurements within injection molding applications. Models features all welded stainless steel construction, an enhanced diaphragm design for higher cycle accuracy and repeatability, with the further incorporation of high-reliability electronics. Series sensors may be used as cost-effective drop-in replacements for most industry models. All products are 100% made in the USA.
Description
The Nozzle Pressure IB Series from GP:50 Melt Pressure offers high-reliability measurements within injection molding applications. Models features all welded stainless steel construction, an enhanced diaphragm design for higher cycle accuracy and repeatability, with the further incorporation of high-reliability electronics. Series sensors may be used as cost-effective drop-in replacements for most industry models. All products are 100% made in the USA.

Suppliers

Company
Product
Description
Supplier Links
Nozzle Pressure Sensors - IB Series - GP:50 Melt Pressure
Grand Island, NY, USA
Nozzle Pressure Sensors
IB Series
Nozzle Pressure Sensors IB Series
The Nozzle Pressure IB Series from GP:50 Melt Pressure offers high-reliability measurements within injection molding applications. Models features all welded stainless steel construction, an enhanced diaphragm design for higher cycle accuracy and repeatability, with the further incorporation of high-reliability electronics. Series sensors may be used as cost-effective drop-in replacements for most industry models. All products are 100% made in the USA.

The Nozzle Pressure IB Series from GP:50 Melt Pressure offers high-reliability measurements within injection molding applications. Models features all welded stainless steel construction, an enhanced diaphragm design for higher cycle accuracy and repeatability, with the further incorporation of high-reliability electronics. Series sensors may be used as cost-effective drop-in replacements for most industry models. All products are 100% made in the USA.

Supplier's Site

Technical Specifications

  GP:50 Melt Pressure
Product Category Pressure Sensors
Product Number IB Series
Product Name Nozzle Pressure Sensors
Device Category Sensor
Sensor Technology Mechanical Deflection; Strain Gauge
Measurement Type Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - AT7 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Digital
View Details
Pressure Transducers - 10206328-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Z2017-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Frequency
View Details
3 suppliers