GP:50 Melt Pressure Melt Contaminant Discharge Pressure Transducers / Transmitters for Polymer Filtration Screen Changers MCD Series

Description
The Model MCD Series from GP:50 Melt Pressure is a high-reliability pressure transducer/transmitt er, designed for direct compatibility with Kreyenborg, Gneuss, Xaloy, Maag, PSI—Polymer Systems, and Parkinson machinery and instrumentation. Available pressure ranges from 0-500 to 0-30,000 PSI (see ordering guide) Fully welded Stainless Steel construction Interchangeable with existing systems Vibration Protection High-quality reliable electronics Reinforced diaphragm for increased cycles 100% Made in the U.S.A.
Description
The Model MCD Series from GP:50 Melt Pressure is a high-reliability pressure transducer/transmitt er, designed for direct compatibility with Kreyenborg, Gneuss, Xaloy, Maag, PSI—Polymer Systems, and Parkinson machinery and instrumentation. Available pressure ranges from 0-500 to 0-30,000 PSI (see ordering guide) Fully welded Stainless Steel construction Interchangeable with existing systems Vibration Protection High-quality reliable electronics Reinforced diaphragm for increased cycles 100% Made in the U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Melt Contaminant Discharge Pressure Transducers / Transmitters for Polymer Filtration Screen Changers - MCD Series - GP:50 Melt Pressure
Grand Island, NY, USA
Melt Contaminant Discharge Pressure Transducers / Transmitters for Polymer Filtration Screen Changers
MCD Series
Melt Contaminant Discharge Pressure Transducers / Transmitters for Polymer Filtration Screen Changers MCD Series
The Model MCD Series from GP:50 Melt Pressure is a high-reliability pressure transducer/transmitt er, designed for direct compatibility with Kreyenborg, Gneuss, Xaloy, Maag, PSI—Polymer Systems, and Parkinson machinery and instrumentation. Available pressure ranges from 0-500 to 0-30,000 PSI (see ordering guide) Fully welded Stainless Steel construction Interchangeable with existing systems Vibration Protection High-quality reliable electronics Reinforced diaphragm for increased cycles 100% Made in the U.S.A.

The Model MCD Series from GP:50 Melt Pressure is a high-reliability pressure transducer/transmitter, designed for direct compatibility with Kreyenborg, Gneuss, Xaloy, Maag, PSI—Polymer Systems, and Parkinson machinery and instrumentation.

  • Available pressure ranges from 0-500 to 0-30,000 PSI (see ordering guide)
  • Fully welded Stainless Steel construction
  • Interchangeable with existing systems
  • Vibration Protection
  • High-quality reliable electronics
  • Reinforced diaphragm for increased cycles
  • 100% Made in the U.S.A.
Supplier's Site

Technical Specifications

  GP:50 Melt Pressure
Product Category Pressure Sensors
Product Number MCD Series
Product Name Melt Contaminant Discharge Pressure Transducers / Transmitters for Polymer Filtration Screen Changers
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection; Strain Gauge
Measurement Type Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - AP3 low noise sensor with pressure threshold detection - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure Transducers - 10214491-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Z4261-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
2 suppliers