GP:50 Melt Pressure Datasheets for Pressure Transmitters

Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more

Product Name Notes
A signature performance attribute of GP:50 Melt Pressure sensing instrumentation is its capability to maintain full service life performance accuracy. To ensure this, each transducer design incorporates a specialty tip...
FEATURES: FEATURES: All-welded stainless steel construction State-of-the-art circuitry allows heavier diaphragm and increased fatigue life Zero & Span controls 2.62” OD flange, 6” rigid stem with O-ring seal 18” flex...
The GP:50 Melt Pressure Transducer and Transmit‐ ters are designed for successful pressure monitoring and control for thousands of melt pressure applica‐ tions. Our unique design incorporates a matched sen‐
The GP:50 product line of melt pressure transducers and transmitters are based on the bonded strain gauge principle that has been successfully utilized in thousands of applications. Our proprietary diaphragm...
The GP:50 product line of melt pressure transducers and transmitters are based on the proven bonded strain gage principle successfully utilized in thousands of applications. Our unique design incorporates a...
The IMH Series pressure transmitter from GP:50 Melt Pressure is designed to provide reliable operation within all melt applications, and particularly, injection molding, hydraulics and pneumatics.
The Model MCD Series from GP:50 Melt Pressure is a high-reliability pressure transducer/transmitt er, designed for direct compatibility with Kreyenborg, Gneuss, Xaloy, Maag, PSI—Polymer Systems, and Parkinson machinery and instrumentation.
±0.5% FSO From 0-25 through 0-1,000 psig (See ordering guide) All-welded, stainless steel construction State-of-the-art circuitry allows heavier diaphragm and increased fatigue life Standard options for every requirement
All-welded stainless steel construction State-of-the-art circuitry allows heavier diaphragm and increased fatigue life Standard options for every requirement HART Communication available (435)
From 0-500 through 0-15,000 psig (See ordering guide) Rugged, all-welded, all stainless steel construction Interchangeable with existing systems Many options available, Hastelloy C-276 or Boron-Hardening FM Explosion-Proof (Class I, Division...
Pressure ranges from 0-500 through 0-30,000 psig (See ordering guide) Accuracy (Non -Linearity, Hysteresis, Non-repeatability): ± 0.15% FSO, RSS (0-5000 psi and higher); ± 0.2% FSO, RSS (0-3500 psi and...