GP:50 Melt Pressure Premium Accuracy Melt Pressure Transducer/Transmitters V Series

Description
A signature performance attribute of GP:50 Melt Pressure sensing instrumentation is its capability to maintain full service life performance accuracy. To ensure this, each transducer design incorporates a specialty tip diaphragm with a proprietary advanced matched system. This ensures that individual sensor components maintain structural integrity and maximum response. In addition, each GP:50 Melt Pressure sensor is manufactured from only the highest grade specialty metals. This approach ensures consistent sensor mechanical functionality with increased cycles. It also eliminates the unwanted effects of short-term hysteresis common to other industry models. Pressure ranges from 0-500 to 0-30K PSI (see ordering guide) ±0.25% FSO premium accuracy All welded stainless steel construction Interchangeable with existing sensors High‐quality, superior electronics Vibration protected housing Auto Zero calibration option (200 & 300 units) Advanced diaphragm design for increased cycles All products 100% made in the USA
Datasheet
Description
A signature performance attribute of GP:50 Melt Pressure sensing instrumentation is its capability to maintain full service life performance accuracy. To ensure this, each transducer design incorporates a specialty tip diaphragm with a proprietary advanced matched system. This ensures that individual sensor components maintain structural integrity and maximum response. In addition, each GP:50 Melt Pressure sensor is manufactured from only the highest grade specialty metals. This approach ensures consistent sensor mechanical functionality with increased cycles. It also eliminates the unwanted effects of short-term hysteresis common to other industry models. Pressure ranges from 0-500 to 0-30K PSI (see ordering guide) ±0.25% FSO premium accuracy All welded stainless steel construction Interchangeable with existing sensors High‐quality, superior electronics Vibration protected housing Auto Zero calibration option (200 & 300 units) Advanced diaphragm design for increased cycles All products 100% made in the USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Accuracy Melt Pressure Transducer/Transmitters - V Series - GP:50 Melt Pressure
Grand Island, NY, USA
Premium Accuracy Melt Pressure Transducer/Transmitters
V Series
Premium Accuracy Melt Pressure Transducer/Transmitters V Series
A signature performance attribute of GP:50 Melt Pressure sensing instrumentation is its capability to maintain full service life performance accuracy. To ensure this, each transducer design incorporates a specialty tip diaphragm with a proprietary advanced matched system. This ensures that individual sensor components maintain structural integrity and maximum response. In addition, each GP:50 Melt Pressure sensor is manufactured from only the highest grade specialty metals. This approach ensures consistent sensor mechanical functionality with increased cycles. It also eliminates the unwanted effects of short-term hysteresis common to other industry models. Pressure ranges from 0-500 to 0-30K PSI (see ordering guide) ±0.25% FSO premium accuracy All welded stainless steel construction Interchangeable with existing sensors High‐quality, superior electronics Vibration protected housing Auto Zero calibration option (200 & 300 units) Advanced diaphragm design for increased cycles All products 100% made in the USA

A signature performance attribute of GP:50 Melt Pressure sensing instrumentation is its capability to maintain full service life performance accuracy. To ensure this, each transducer design incorporates a specialty tip diaphragm with a proprietary advanced matched system. This ensures that individual sensor components maintain structural integrity and maximum response. In addition, each GP:50 Melt Pressure sensor is manufactured from only the highest grade specialty metals. This approach ensures consistent sensor mechanical functionality with increased cycles. It also eliminates the unwanted effects of short-term hysteresis common to other industry models.

  • Pressure ranges from 0-500 to 0-30K PSI (see ordering guide)
  • ±0.25% FSO premium accuracy
  • All welded stainless steel construction
  • Interchangeable with existing sensors
  • High‐quality, superior electronics
  • Vibration protected housing
  • Auto Zero calibration option (200 & 300 units)
  • Advanced diaphragm design for increased cycles
  • All products 100% made in the USA
Supplier's Site Datasheet

Technical Specifications

  GP:50 Melt Pressure
Product Category Pressure Sensors
Product Number V Series
Product Name Premium Accuracy Melt Pressure Transducer/Transmitters
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection; Strain Gauge
Measurement Type Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1606-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Wireless
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Config. pressure transducer K-P8AP - K-P8AP - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensors & Load sensors - Pressure sensors - PLDS-Custom-Made - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Customized
Signal Output Customized
View Details