KHK USA, Inc. Datasheets for Spur Gears
Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc.
Spur Gears: Learn more
| Product Name | Notes |
|---|---|
| Allows large gear ratios. Can also be used as segment gears and corner racks. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and... | |
| The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area,... | |
| The SSGS Ground Shaft Pinions are Spur Gears made from carbon steel, are induction hardened, and the teeth are ground finished. The shaft ends are not hardened specifically to allow... | |
| The SSS Shaft Pinions are Spur Gears made from carbon steel and are NOT hardened. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable,... | |
| The SSY Spur Gears are made from carbon steel and are NOT hardened. These Spur Gears are designed with a narrower face width than the SS Series Spur Gears. These... | |
| The SUS Spur Gears and the SUSA Hubless Spur gears are made from 303 stainless steel gears. These gears are suitable for food applications and washdown environments. J Series configurations... | |
| This is an attached stainless steel hub with excellent rust resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. |
| << Prev | Next >> |