Setra Systems Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| A superior counting scale, the Super II combines incredible accuracy with easy-to-read text prompts enhanced by a backlit display. It's internal database, bar code label making, set points and multiple... | |
| Setra Systems Industrial Checkweigher is designed in the tradition of all Setra Counting Scales based on award-winning variable capacitance technology, The Checkweigher is the ideal solution for your inventory control,... | |
| The EZ2 counting scale with only two keys is remarkably easy to use. With only a zero and a count key the scale is either displaying a weight in grams... | |
| The Himalaya Series of single range laboratory balances offers extremely high readability. The six button keyboard affords great flexibility by allowing a choice of several weighing modes. In addition to... | |
| The Mass Monitor Series consists of a moment-insensitive load cell module and circuit board. The load cell is available in any weighing capacity from 200g to 50kg, delivering weight measurements... | |
| The Sierra Series of precision balances includes single range models (S Models). The dual range laboratory balances automatically display the maximum resolution whenever the balance is tared, regardless of how... | |
| The simple six key design allows the user to master scale operation in minutes, reducing training time and increasing productivity. The Quick Count displays any of six weighing units at... | |
| The Super Count couples the benefits of Setra's high resolution ceramic sensor with an intelligently designed full-function keyboard to deliver a high accuracy, easy to use counting scale at a... |