Setra Systems Sierra Series Precision Balances SI-2000-CE

Description
The Sierra Series of precision balances includes single range models (S Models). The dual range laboratory balances automatically display the maximum resolution whenever the balance is tared, regardless of how much weight is zeroed out. For instance, the 0.001g resolution of the SI-410D is available up to 100 grams even when taring objects that weigh close to the rated capacity of the precision balance. A special mode key on the precision balance can be used to perform a variety of functions such as conducting a simple span calibration or activating a unique hold feature that can lock in a displayed weight. This key can also initiate data transfer to a printer or computer. Data transmission can be instantaneous, continuous, or intermittent, as in once every 300 seconds. All precision balances employ our patented, award-winning sensing technology - variable capacitance. This technology requires few parts allowing the laboratory balances to maintain a low profile and remain structurally streamlined both inside and out, providing you with better reliability at a lower price. A no-nonsense three year warranty that includes replacement parts and labor covers each SI Series laboratory balance.
Datasheet
Description
The Sierra Series of precision balances includes single range models (S Models). The dual range laboratory balances automatically display the maximum resolution whenever the balance is tared, regardless of how much weight is zeroed out. For instance, the 0.001g resolution of the SI-410D is available up to 100 grams even when taring objects that weigh close to the rated capacity of the precision balance. A special mode key on the precision balance can be used to perform a variety of functions such as conducting a simple span calibration or activating a unique hold feature that can lock in a displayed weight. This key can also initiate data transfer to a printer or computer. Data transmission can be instantaneous, continuous, or intermittent, as in once every 300 seconds. All precision balances employ our patented, award-winning sensing technology - variable capacitance. This technology requires few parts allowing the laboratory balances to maintain a low profile and remain structurally streamlined both inside and out, providing you with better reliability at a lower price. A no-nonsense three year warranty that includes replacement parts and labor covers each SI Series laboratory balance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sierra Series Precision Balances - SI-2000-CE - Setra Systems
Boxborough, MA, USA
Sierra Series Precision Balances
SI-2000-CE
Sierra Series Precision Balances SI-2000-CE
The Sierra Series of precision balances includes single range models (S Models). The dual range laboratory balances automatically display the maximum resolution whenever the balance is tared, regardless of how much weight is zeroed out. For instance, the 0.001g resolution of the SI-410D is available up to 100 grams even when taring objects that weigh close to the rated capacity of the precision balance. A special mode key on the precision balance can be used to perform a variety of functions such as conducting a simple span calibration or activating a unique hold feature that can lock in a displayed weight. This key can also initiate data transfer to a printer or computer. Data transmission can be instantaneous, continuous, or intermittent, as in once every 300 seconds. All precision balances employ our patented, award-winning sensing technology - variable capacitance. This technology requires few parts allowing the laboratory balances to maintain a low profile and remain structurally streamlined both inside and out, providing you with better reliability at a lower price. A no-nonsense three year warranty that includes replacement parts and labor covers each SI Series laboratory balance.

The Sierra Series of precision balances includes single range models (S Models). The dual range laboratory balances automatically display the maximum resolution whenever the balance is tared, regardless of how much weight is zeroed out. For instance, the 0.001g resolution of the SI-410D is available up to 100 grams even when taring objects that weigh close to the rated capacity of the precision balance.

A special mode key on the precision balance can be used to perform a variety of functions such as conducting a simple span calibration or activating a unique hold feature that can lock in a displayed weight. This key can also initiate data transfer to a printer or computer. Data transmission can be instantaneous, continuous, or intermittent, as in once every 300 seconds.

All precision balances employ our patented, award-winning sensing technology - variable capacitance. This technology requires few parts allowing the laboratory balances to maintain a low profile and remain structurally streamlined both inside and out, providing you with better reliability at a lower price.

A no-nonsense three year warranty that includes replacement parts and labor covers each SI Series laboratory balance.

Supplier's Site Datasheet

Technical Specifications

  Setra Systems
Product Category Scales and Balances
Product Number SI-2000-CE
Product Name Sierra Series Precision Balances
Type Bench / Counter Scale; Laboratory / Analytical Balance
Display Digital Display
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 2 - 6097132000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 4409 lbs (2000 kg)
View Details
Weighing Scales - 2028747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 22.05 lbs (10 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Configurable weighing module K-HLCM - K-HLCM - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 243 lbs (110 kg)
View Details