Setra Systems Easy Count™ Scales EZ6-5000

Description
The EZ2 counting scale with only two keys is remarkably easy to use. With only a zero and a count key the scale is either displaying a weight in grams or determining a count. A push of a button can enhance the overall accuracy of the quantity displayed and simultaneously output the results to the RS-232 port. Standard features include a bubble level and leveling feet to ensure the best possible accuracy, an indicator to confirm a stable reading, and a bidirectional RS-232 port. Simple to calibrate, each scale carries a 2 year warranty. The Easy Count is even easier to use when bar coding receivables for future counting in the stock room, i.e., taking inventory or issuing to work-in-process. Simply connect the optional DYMO Labelwriter Setra 300 label printer to the Easy Count and the average piece weight in bar code can be printed at the touch of a button.
Datasheet
Description
The EZ2 counting scale with only two keys is remarkably easy to use. With only a zero and a count key the scale is either displaying a weight in grams or determining a count. A push of a button can enhance the overall accuracy of the quantity displayed and simultaneously output the results to the RS-232 port. Standard features include a bubble level and leveling feet to ensure the best possible accuracy, an indicator to confirm a stable reading, and a bidirectional RS-232 port. Simple to calibrate, each scale carries a 2 year warranty. The Easy Count is even easier to use when bar coding receivables for future counting in the stock room, i.e., taking inventory or issuing to work-in-process. Simply connect the optional DYMO Labelwriter Setra 300 label printer to the Easy Count and the average piece weight in bar code can be printed at the touch of a button.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Count™ Scales - EZ6-5000 - Setra Systems
Boxborough, MA, USA
Easy Count™ Scales
EZ6-5000
Easy Count™ Scales EZ6-5000
The EZ2 counting scale with only two keys is remarkably easy to use. With only a zero and a count key the scale is either displaying a weight in grams or determining a count. A push of a button can enhance the overall accuracy of the quantity displayed and simultaneously output the results to the RS-232 port. Standard features include a bubble level and leveling feet to ensure the best possible accuracy, an indicator to confirm a stable reading, and a bidirectional RS-232 port. Simple to calibrate, each scale carries a 2 year warranty. The Easy Count is even easier to use when bar coding receivables for future counting in the stock room, i.e., taking inventory or issuing to work-in-process. Simply connect the optional DYMO Labelwriter Setra 300 label printer to the Easy Count and the average piece weight in bar code can be printed at the touch of a button.

The EZ2 counting scale with only two keys is remarkably easy to use. With only a zero and a count key the scale is either displaying a weight in grams or determining a count. A push of a button can enhance the overall accuracy of the quantity displayed and simultaneously output the results to the RS-232 port.

Standard features include a bubble level and leveling feet to ensure the best possible accuracy, an indicator to confirm a stable reading, and a bidirectional RS-232 port. Simple to calibrate, each scale carries a 2 year warranty.

The Easy Count is even easier to use when bar coding receivables for future counting in the stock room, i.e., taking inventory or issuing to work-in-process. Simply connect the optional DYMO Labelwriter Setra 300 label printer to the Easy Count and the average piece weight in bar code can be printed at the touch of a button.

Supplier's Site Datasheet

Technical Specifications

  Setra Systems
Product Category Scales and Balances
Product Number EZ6-5000
Product Name Easy Count™ Scales
Type Bench / Counter Scale; Counting Scale; Laboratory / Analytical Balance
Display Digital Display
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Configurable weighing module K-Z6M - K-Z6M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details