Setra Systems Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Known for their rugged construction and reliability, Setra's Model 206 and Model 207 analog pressure transducers and pressure transmitters exhibit resistance to shock, vibration, temperature and EMI/RFI. These transducers are... | |
| The Datum 2000™ Dual Channel Meter can be configured externally with one or two pressure transducers or transmitters. They are a fully self-contained unit with factory installed pressure transducer or... | |
| The Model C290 meets 3A sanitary standards. A flush diaphragm design and tri-clover fitting make the C290 ideal for applications that must withstand external high-pressure washdown and CIP/SIP cycles. Standard... |