Setra Systems Datasheets for Vacuum Sensors
Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Sensors: Learn more
| Product Name | Notes |
|---|---|
| Ideally suited to applications that require 0.1% accuracy. The Model 204/C204 is versatile in its use and is well suited for critical pressure measurement (gage, absolute, vacuum) in Laboratory, Industrial... | |
| Setra's Model ASM is a high performance pressure transducer used in the accurate measurement of pressures on engine test stands, dynamometers, particle test & analysis, and research & development applications. | |
| The Model 209 is priced aggressively for OEMs. The Model 209 industrial OEM Pressure Transducer is designed to meet the performance requirements of a variety of refrigeration applications. The stainless... | |
| This low cost capacitance manometer offers excellent zero stability and barometric insensitivity. Designed for accurate and repeatable vacuum measurement, Setra's Vactron™ Model 760 capacitance manometer has a 0 to 5... |