| GSE Scale Systems | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | Gecko |
| Product Name | Floor Scale |
| Type | Floor Scale |
| Display | None |
| Features | Ramps (optional feature) |
| Ratings / Certifications | IP67; NTEP Certified |
| Capacity | 1000 to 10000 lbs (454 to 4535 kg) |