Bright, LED display is easy to read in any light situation.• One keystroke toggles between counting and weighing modes.• Carrying handles facilitate mobility for counting or weighing in different areas.• Communicate with printers, computers, and other peripheral devices using fixed format tickets and labels.• Create custom labels with the Custom Transmit Table™ to contain bar code data with APW and TARE weights.• Counting accuracy is ensured with one million counts (1/1,000,000d) of internal resolution.• Integrates with UPS Worldship® to streamline shipping, receiving, importing, and exporting.• Model 375 provides the added benefit of numeric keysfor manual entry of TARE weight or APW.• Refer to Specifications for a list of available optionson each model.
| GSE Scale Systems | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | Model 370 |
| Product Name | Parts Counting |
| Type | Bench / Counter Scale; Counting Scale |
| Display | Digital Display |
| Interface | Serial |
| Features | Battery Powered |
| Capacity | 6 to 100 lbs (2.72 to 45.35 kg) |