The Model 350 and 355 Stainless Steel Indicators are designedfor multi-level applications where operators require access to andcontrol of weight information. The 350 is available with a ZincDie Cast enclosure for applications that do not require a stainlesssteel enclosure. These indicators can be configured to operate asa remote display and can be configured to perform remote controlcapabilities of the connected host 350/355 indicator.
| GSE Scale Systems | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | Model 351 |
| Product Name | Checkweigher |
| Type | Check Weighing Scale |
| Display | Digital Display |
| Interface | Serial |
| Features | Hostile Environment; Selectable Units; Washdown |