The MPS-3000 is a motor protection relay designed for medium and large low-voltage motors, monitoring three-phase current, voltage, and up to ten RTD or thermistor temperature inputs. It features programmable discrete and analog outputs, MODBUS and Profibus communication, ground fault protection during startup, and statistical logging of the last ten tripping events. The relay supports multiple thermal overload curves, RTD bias compensation, and configurable alarm outputs for excessive starts. It operates with control voltages of 110-230 VAC, 110-230 V AC/DC, or 19-60 VDC. The unit is available in vertical or horizontal construction with RTD or thermistor input configurations.
Medium Voltage Control supply voltage:110V - 230V - 110-230V AC/DC Separate AUX19-60 VDC The MPS-3000 delivers a complete motor protection and control package. Monitoring 3-phase currents and voltage together with 10 RTD/Thermistor temperature inputs makes it an ideal solution for Medium and large Low-Voltage Motors.
| Solcon Solutions LLC | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | MPS-3000 |
| Product Name | Motor Protection Relay |
| Voltage Sensitive Relay | Overvoltage Protection; Undervoltage |