The MIP-6 is a motor insulation protection relay designed to monitor insulation resistance in low- and medium-voltage motors up to 15 kV with an additional resistor box. It features a dual-line 16-character illuminated LCD display, programmable alarm/trip setpoints from 0.1 to 60 Mega Ohms, and operates on 85-230 VDC/AC (50/60 Hz). The device uses a safe 48 VDC test voltage, provides four configurable 8 A, 250 V changeover relays, an analog 0/4-20 mA output, and Modbus communication. Operating temperature ranges from 0°C to +50°C as standard, with an optional extended range of -10°C to +60°C. Monitoring occurs while motors are de-energized, and parameter changes are protected against unauthorized access.
Low Voltage Medium Voltage - up to 15kV with an additional resistor box Rated Supply Voltage110V - 230VThe MIP-6 monitors the level of deterioration in the insulation of low -and/or medium-voltage motors. It measures the motor's insulation resistance and displays the actual and average highs and lows over a predefined period of time.
| Solcon Solutions LLC | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | MIP6 |
| Product Name | Motor Insulation Protection Relay |
| Features | Visual Indicator |