Tinius Olsen, Inc. Indentation Hardness Testers Model Evotech 1620

Description
The model Evotech 1620 features Load cell, force feedback, closed loop system, fully automatic, servo motor driven. The test forces can range from 3kgf to 150kgf and can perform Rockwell, Superficial Rockwell and Brinell Hardness tests. This fully integrated windows controller, SSD hard disk, windows 10 operated system also includes automatic measurement, 15” full color touch screen and a motorized descending test head with collision detection. It can accommodate workpiece of 345 x 220mm. Features and benefits Load cell, closed loop, ball bearing linear force actuator Load range 3-150kgf (29.4-1471N) Meets or exceeds ISO, ASTM and JIS standards Descending test head with collision detection system Built-in laser positioning system (optional) Full color industrial 15” touch screen interface Adjustable workpiece illumination Manual, motorized stages Large workpiece accommodation: 345x220mm (HxD) MODEL DETAILS EV-062-1620 3-150kgf Rockwell, Superficial Rockwell 1-250kgf Brinell (optional)
Description
The model Evotech 1620 features Load cell, force feedback, closed loop system, fully automatic, servo motor driven. The test forces can range from 3kgf to 150kgf and can perform Rockwell, Superficial Rockwell and Brinell Hardness tests. This fully integrated windows controller, SSD hard disk, windows 10 operated system also includes automatic measurement, 15” full color touch screen and a motorized descending test head with collision detection. It can accommodate workpiece of 345 x 220mm. Features and benefits Load cell, closed loop, ball bearing linear force actuator Load range 3-150kgf (29.4-1471N) Meets or exceeds ISO, ASTM and JIS standards Descending test head with collision detection system Built-in laser positioning system (optional) Full color industrial 15” touch screen interface Adjustable workpiece illumination Manual, motorized stages Large workpiece accommodation: 345x220mm (HxD) MODEL DETAILS EV-062-1620 3-150kgf Rockwell, Superficial Rockwell 1-250kgf Brinell (optional)

Suppliers

Company
Product
Description
Supplier Links
Indentation Hardness Testers - Model Evotech 1620 - Tinius Olsen, Inc.
Horsham, PA, United States
Indentation Hardness Testers
Model Evotech 1620
Indentation Hardness Testers Model Evotech 1620
The model Evotech 1620 features Load cell, force feedback, closed loop system, fully automatic, servo motor driven. The test forces can range from 3kgf to 150kgf and can perform Rockwell, Superficial Rockwell and Brinell Hardness tests. This fully integrated windows controller, SSD hard disk, windows 10 operated system also includes automatic measurement, 15” full color touch screen and a motorized descending test head with collision detection. It can accommodate workpiece of 345 x 220mm. Features and benefits Load cell, closed loop, ball bearing linear force actuator Load range 3-150kgf (29.4-1471N) Meets or exceeds ISO, ASTM and JIS standards Descending test head with collision detection system Built-in laser positioning system (optional) Full color industrial 15” touch screen interface Adjustable workpiece illumination Manual, motorized stages Large workpiece accommodation: 345x220mm (HxD) MODEL DETAILS EV-062-1620 3-150kgf Rockwell, Superficial Rockwell 1-250kgf Brinell (optional)

The model Evotech 1620 features Load cell, force feedback, closed loop system, fully automatic, servo motor driven. The test forces can range from 3kgf to 150kgf and can perform Rockwell, Superficial Rockwell and Brinell Hardness tests. This fully integrated windows controller, SSD hard disk, windows 10 operated system also includes automatic measurement, 15” full color touch screen and a motorized descending test head with collision detection. It can accommodate workpiece of 345 x 220mm.

Features and benefits

  • Load cell, closed loop, ball bearing linear force actuator
  • Load range 3-150kgf (29.4-1471N)
  • Meets or exceeds ISO, ASTM and JIS standards
  • Descending test head with collision detection system
  • Built-in laser positioning system (optional)
  • Full color industrial 15” touch screen interface
  • Adjustable workpiece illumination
  • Manual, motorized stages
  • Large workpiece accommodation: 345x220mm (HxD) MODEL DETAILS EV-062-1620 3-150kgf Rockwell, Superficial Rockwell
    1-250kgf Brinell (optional)
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Hardness Testers
Product Number Model Evotech 1620
Product Name Indentation Hardness Testers
Test Brinell; Rockwell
Unlock Full Specs
to access all available technical data

Similar Products

UCI Durometer - PCE-5000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Brinell; Durometers; Rockwell; Vickers / Knoop
View Details
Durometers - 1230926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Surface Property Analyzer - Heidon 18L - Kett US
Specs
Mounting Fixtured or Permanent
Test Scratch Resistance Tester
View Details
Hardness Testing Machine - HD-G804 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Mounting Fixtured or Permanent
Test Rockwell
Test Load 59.99 to 150 kg (132 to 331 lbs)
View Details