Filmetrics, Inc. Datasheets for Thickness Gages
Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels.
Thickness Gages: Learn more
| Product Name | Notes |
|---|---|
| Affordable Reflectance, Transmittance, and Film Thickness Measurement aRTie represents a breakthrough in spectral reflectometer affordability and ease-of-use. Time consuming reference readings and minutes-long lamp warm-ups are a thing of the... | |
| Ahead of the curve. At a lower price. Now it’s easy to measure curved surfaces including anti-reflection coatings on eyeglasses and other optical lenses. Get precise color and reflectance measurements... | |
| Measure Anti-Reflection Coatings and Hardcoats Easily and Affordably The F10-AR is the first instrument designed for simple, affordable measurement of ophthalmic anti-reflection coatings. Available at a fraction of the cost... | |
| Measure Reflectance and Transmittance Simultaneously The F10-RT reflectometer captures reflectance and transmittance spectra with a single mouse click. For a fraction of the price of legacy reflectometry systems, users can... | |
| Measure Thickness of Single- and Multi-Layer Hardcoats The F10-HC is based on the Filmetrics F20 platform where analysis of spectral reflectance data provides film thickness measurement results quickly. The advanced... | |
| F20s are general-purpose film thickness measurement instruments, and are used in thousands of applications worldwide. Thickness and refractive index can be measured in less than a second. Like all of... | |
| Filmetrics designed the F3-CS specifically for thickness measurement of small witness or coupon samples. Now everyone from line operators to R&D personnel can measure layers such as parylene and vacuum... | |
| The F70s are general-purpose thickness measurement instruments that are capable of measuring thicknesses up to 13mm. Common applications include glass and plastic sheets, lenses, and containers and semiconductor wafers. The... |