Filmetrics, Inc. Color, Reflectance and Film Thickness Measurement Instrument F10-Arc

Description
Ahead of the curve. At a lower price. Now it’s easy to measure curved surfaces including anti-reflection coatings on eyeglasses and other optical lenses. Get precise color and reflectance measurements in just seconds at a fraction of the price of other instruments – film thickness measurements are also an option. Plus no intensive training is required. You can even define intuitive go/no-go criteria for color and maximum, minimum, and average reflectance over any set of wavelength ranges. Easy to set up. Easy to maintain. Simply plug the F10-ARc into your computer’s USB port and you’re ready. Thanks to Filmetrics innovations, downtime is almost nonexistent, as is the need for integration time and baselining. And with a 40,000-hour light source and automatic on-board wavelength calibration, you don’t have to be concerned with maintenance. Get the most precise measurements. AutoBaseline feature results in vastly increased baseline intervals and 5x better accuracy than other fiber-probe-based reflectance measurement systems. Measure hardcoat thickness 0.25-15µm with our optional UPG-F10-AR-HC software upgrade. Measuring hardcoat thickness even in the presence of AR layers is no problem. Our exclusive probe design rejects 98% of backside reflections on substrates 1.5mm thick, and rejects even more on thicker lenses. Corrects localized reflectance distortions caused by hardcoat layers.
Description
Ahead of the curve. At a lower price. Now it’s easy to measure curved surfaces including anti-reflection coatings on eyeglasses and other optical lenses. Get precise color and reflectance measurements in just seconds at a fraction of the price of other instruments – film thickness measurements are also an option. Plus no intensive training is required. You can even define intuitive go/no-go criteria for color and maximum, minimum, and average reflectance over any set of wavelength ranges. Easy to set up. Easy to maintain. Simply plug the F10-ARc into your computer’s USB port and you’re ready. Thanks to Filmetrics innovations, downtime is almost nonexistent, as is the need for integration time and baselining. And with a 40,000-hour light source and automatic on-board wavelength calibration, you don’t have to be concerned with maintenance. Get the most precise measurements. AutoBaseline feature results in vastly increased baseline intervals and 5x better accuracy than other fiber-probe-based reflectance measurement systems. Measure hardcoat thickness 0.25-15µm with our optional UPG-F10-AR-HC software upgrade. Measuring hardcoat thickness even in the presence of AR layers is no problem. Our exclusive probe design rejects 98% of backside reflections on substrates 1.5mm thick, and rejects even more on thicker lenses. Corrects localized reflectance distortions caused by hardcoat layers.

Suppliers

Company
Product
Description
Supplier Links
Color, Reflectance and Film Thickness Measurement Instrument - F10-Arc - Filmetrics, Inc.
San Diego, CA, USA
Color, Reflectance and Film Thickness Measurement Instrument
F10-Arc
Color, Reflectance and Film Thickness Measurement Instrument F10-Arc
Ahead of the curve. At a lower price. Now it’s easy to measure curved surfaces including anti-reflection coatings on eyeglasses and other optical lenses. Get precise color and reflectance measurements in just seconds at a fraction of the price of other instruments – film thickness measurements are also an option. Plus no intensive training is required. You can even define intuitive go/no-go criteria for color and maximum, minimum, and average reflectance over any set of wavelength ranges. Easy to set up. Easy to maintain. Simply plug the F10-ARc into your computer’s USB port and you’re ready. Thanks to Filmetrics innovations, downtime is almost nonexistent, as is the need for integration time and baselining. And with a 40,000-hour light source and automatic on-board wavelength calibration, you don’t have to be concerned with maintenance. Get the most precise measurements. AutoBaseline feature results in vastly increased baseline intervals and 5x better accuracy than other fiber-probe-based reflectance measurement systems. Measure hardcoat thickness 0.25-15µm with our optional UPG-F10-AR-HC software upgrade. Measuring hardcoat thickness even in the presence of AR layers is no problem. Our exclusive probe design rejects 98% of backside reflections on substrates 1.5mm thick, and rejects even more on thicker lenses. Corrects localized reflectance distortions caused by hardcoat layers.

Ahead of the curve. At a lower price.

Now it’s easy to measure curved surfaces including anti-reflection coatings on eyeglasses and other optical lenses. Get precise color and reflectance measurements in just seconds at a fraction of the price of other instruments – film thickness measurements are also an option. Plus no intensive training is required. You can even define intuitive go/no-go criteria for color and maximum, minimum, and average reflectance over any set of wavelength ranges.

Easy to set up. Easy to maintain.

Simply plug the F10-ARc into your computer’s USB port and you’re ready. Thanks to Filmetrics innovations, downtime is almost nonexistent, as is the need for integration time and baselining. And with a 40,000-hour light source and automatic on-board wavelength calibration, you don’t have to be concerned with maintenance.

Get the most precise measurements.

  • AutoBaseline feature results in vastly increased baseline intervals and 5x better accuracy than other fiber-probe-based reflectance measurement systems.
  • Measure hardcoat thickness 0.25-15µm with our optional UPG-F10-AR-HC software upgrade. Measuring hardcoat thickness even in the presence of AR layers is no problem.
  • Our exclusive probe design rejects 98% of backside reflections on substrates 1.5mm thick, and rejects even more on thicker lenses.
  • Corrects localized reflectance distortions caused by hardcoat layers.
Supplier's Site

Technical Specifications

  Filmetrics, Inc.
Product Category Dimensional Gages and Instruments
Product Number F10-Arc
Product Name Color, Reflectance and Film Thickness Measurement Instrument
Mounting / Loading Options Benchtop or Floor
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details
Tapped Construction Balls - 29091 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Non-contact measurement with ChromaPoint long working distance optical heads - OP SERIES - Marposs Corp
Specs
Gaging Technology Optical; Non-contact
Attribute Measurement Capability Thickness Gage
View Details
Differential Micrometer Head, 5.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load - DM11-5 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details