Filmetrics, Inc. Film Thickness Measurement Instrument aRTie

Description
Affordable Reflectance, Transmittance, and Film Thickness Measurement aRTie represents a breakthrough in spectral reflectometer affordability and ease-of-use. Time consuming reference readings and minutes-long lamp warm-ups are a thing of the past. Simply plug aRTie into your computer’s USB port and you're ready to go. aRTie's 40,000-hour light source and on-board spectroscopic calibration mean that maintenance is nil and measurement confidence is high. What's So Special About aRTie? Reference and background steps are not required Powered through USB cable - no other connections or set up required Start the software and in 10 seconds aRTie is ready to go 40,000-hour light source Automatic on-board wavelength calibration Measures spectral R, T, R+T, A(=1-R-T), and color of flat specular samples Film thickness and refractive index analysis optional 380-1050nm wavelength range
Description
Affordable Reflectance, Transmittance, and Film Thickness Measurement aRTie represents a breakthrough in spectral reflectometer affordability and ease-of-use. Time consuming reference readings and minutes-long lamp warm-ups are a thing of the past. Simply plug aRTie into your computer’s USB port and you're ready to go. aRTie's 40,000-hour light source and on-board spectroscopic calibration mean that maintenance is nil and measurement confidence is high. What's So Special About aRTie? Reference and background steps are not required Powered through USB cable - no other connections or set up required Start the software and in 10 seconds aRTie is ready to go 40,000-hour light source Automatic on-board wavelength calibration Measures spectral R, T, R+T, A(=1-R-T), and color of flat specular samples Film thickness and refractive index analysis optional 380-1050nm wavelength range

Suppliers

Company
Product
Description
Supplier Links
Film Thickness Measurement Instrument - aRTie - Filmetrics, Inc.
San Diego, CA, USA
Film Thickness Measurement Instrument
aRTie
Film Thickness Measurement Instrument aRTie
Affordable Reflectance, Transmittance, and Film Thickness Measurement aRTie represents a breakthrough in spectral reflectometer affordability and ease-of-use. Time consuming reference readings and minutes-long lamp warm-ups are a thing of the past. Simply plug aRTie into your computer’s USB port and you're ready to go. aRTie's 40,000-hour light source and on-board spectroscopic calibration mean that maintenance is nil and measurement confidence is high. What's So Special About aRTie? Reference and background steps are not required Powered through USB cable - no other connections or set up required Start the software and in 10 seconds aRTie is ready to go 40,000-hour light source Automatic on-board wavelength calibration Measures spectral R, T, R+T, A(=1-R-T), and color of flat specular samples Film thickness and refractive index analysis optional 380-1050nm wavelength range

Affordable Reflectance, Transmittance, and Film Thickness Measurement

aRTie represents a breakthrough in spectral reflectometer affordability and ease-of-use. Time consuming reference readings and minutes-long lamp warm-ups are a thing of the past. Simply plug aRTie into your computer’s USB port and you're ready to go. aRTie's 40,000-hour light source and on-board spectroscopic calibration mean that maintenance is nil and measurement confidence is high.

What's So Special About aRTie?

  • Reference and background steps are not required
  • Powered through USB cable - no other connections or set up required
  • Start the software and in 10 seconds aRTie is ready to go
  • 40,000-hour light source
  • Automatic on-board wavelength calibration
  • Measures spectral R, T, R+T, A(=1-R-T), and color of flat specular samples
  • Film thickness and refractive index analysis optional
  • 380-1050nm wavelength range
Supplier's Site

Technical Specifications

  Filmetrics, Inc.
Product Category Dimensional Gages and Instruments
Product Number aRTie
Product Name Film Thickness Measurement Instrument
Mounting / Loading Options Benchtop or Floor
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
Premium Short Shank Inspection Balls - 29061 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Non Contact Gauge for layer thickness measurement - NCG - Marposs Corp
Specs
Gaging Technology Non-contact
Attribute Measurement Capability Thickness Gage
View Details