Filmetrics, Inc. General Purpose Thickness Measurement Instrument F70 Series

Description
The F70s are general-purpose thickness measurement instruments that are capable of measuring thicknesses up to 13mm. Common applications include glass and plastic sheets, lenses, and containers and semiconductor wafers. The basic F70 is designed to measure transparent materials while the F70-NIR measures semiconductor materials. The thickness range is determined by the lens and software options (see datasheet for details). Thickness can be measured in less than a second. Like all Filmetrics thickness measurement instruments, the F70 connects to the USB port of your Windows™ computer and sets up in minutes. What's Included Integrated Spectrometer/Light Source Unit FILMeasure 7.0 software FILMeasure standalone software for remote data analysis Spare TH-1 lamp Tweezers
Description
The F70s are general-purpose thickness measurement instruments that are capable of measuring thicknesses up to 13mm. Common applications include glass and plastic sheets, lenses, and containers and semiconductor wafers. The basic F70 is designed to measure transparent materials while the F70-NIR measures semiconductor materials. The thickness range is determined by the lens and software options (see datasheet for details). Thickness can be measured in less than a second. Like all Filmetrics thickness measurement instruments, the F70 connects to the USB port of your Windows™ computer and sets up in minutes. What's Included Integrated Spectrometer/Light Source Unit FILMeasure 7.0 software FILMeasure standalone software for remote data analysis Spare TH-1 lamp Tweezers

Suppliers

Company
Product
Description
Supplier Links
General Purpose Thickness Measurement Instrument - F70 Series - Filmetrics, Inc.
San Diego, CA, USA
General Purpose Thickness Measurement Instrument
F70 Series
General Purpose Thickness Measurement Instrument F70 Series
The F70s are general-purpose thickness measurement instruments that are capable of measuring thicknesses up to 13mm. Common applications include glass and plastic sheets, lenses, and containers and semiconductor wafers. The basic F70 is designed to measure transparent materials while the F70-NIR measures semiconductor materials. The thickness range is determined by the lens and software options (see datasheet for details). Thickness can be measured in less than a second. Like all Filmetrics thickness measurement instruments, the F70 connects to the USB port of your Windows™ computer and sets up in minutes. What's Included Integrated Spectrometer/Light Source Unit FILMeasure 7.0 software FILMeasure standalone software for remote data analysis Spare TH-1 lamp Tweezers

The F70s are general-purpose thickness measurement instruments that are capable of measuring thicknesses up to 13mm. Common applications include glass and plastic sheets, lenses, and containers and semiconductor wafers.

The basic F70 is designed to measure transparent materials while the F70-NIR measures semiconductor materials. The thickness range is determined by the lens and software options (see datasheet for details).

Thickness can be measured in less than a second. Like all Filmetrics thickness measurement instruments, the F70 connects to the USB port of your Windows™ computer and sets up in minutes.

What's Included

  • Integrated Spectrometer/Light Source Unit
  • FILMeasure 7.0 software
  • FILMeasure standalone software for remote data analysis
  • Spare TH-1 lamp
  • Tweezers
Supplier's Site

Technical Specifications

  Filmetrics, Inc.
Product Category Dimensional Gages and Instruments
Product Number F70 Series
Product Name General Purpose Thickness Measurement Instrument
Mounting / Loading Options Benchtop or Floor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Tapped Construction Balls - 29052 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness Gauge - PCE-CT 26 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Micrometers - 7051213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details