SemiProbe Probe System for Life™ Semiautomatic Probe System SA-8 - 200 mm

Description
The SemiProbe SA-8 is the most modular and flexible 200 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the PS4L, customers can purchase a semiautomatic 200 mm system that meets their precise specifications and requirements.
Description
The SemiProbe SA-8 is the most modular and flexible 200 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the PS4L, customers can purchase a semiautomatic 200 mm system that meets their precise specifications and requirements.

Suppliers

Company
Product
Description
Supplier Links
Probe System for Life™ - Semiautomatic Probe System SA-8 - 200 mm - SemiProbe
Winooski, VT, USA
The SemiProbe SA-8 is the most modular and flexible 200 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the PS4L, customers can purchase a semiautomatic 200 mm system that meets their precise specifications and requirements.

The SemiProbe SA-8 is the most modular and flexible 200 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the PS4L, customers can purchase a semiautomatic 200 mm system that meets their precise specifications and requirements.

Supplier's Site

Technical Specifications

  SemiProbe
Product Category Automated Test Equipment
Product Number Semiautomatic Probe System SA-8 - 200 mm
Product Name Probe System for Life™
Type / Form Platform or Turnkey System; Component Handler or Wafer Prober
Unlock Full Specs
to access all available technical data

Similar Products

VIP Ultra STD 80V - vip-ultra - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested Semiconductors or Active Components
View Details
UCD-323 • HDMI & DisplayPort 4K Video Generator & Analyzer -  - Unigraf
Specs
Component / Product Tested Displays, Video or Vision Equipment
View Details
Engineered Systems, Radar Power Bus Simulation -  - AMETEK Programmable Power
Specs
Type / Form Platform or Turnkey System
Tester / Test Capability Emulation
View Details
Highly Accelerated Stress Test (HAST) Chamber - EHS-412M - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Type / Form Module, Sub-system or ATE Component; Test Chamber
Component / Product Tested Semiconductors or Active Components
Tester / Test Capability Highly Accelerated Stress Test Chamber
View Details