Konica Minolta Sensing Americas, Inc. Spectrophotometer LCS-IV

Description
The LCS IV spectrophotometer is a highly precise color instrument which spectrally measures all color shades of optically clear, transparent liquids using the dual beam principle. Besides the conventional visual color numbers (Gardner, Iodine, Hazen etc.), the LCS IV can also measure opponent color systems such as CIELAB, CIELCH and Hunter Lab under the conditions of illuminant A, C, D65 and 2°/10° Standard Observer. Features Stand alone unit with built in 7 touch-screen display allows use without the need of a PC All important color scales and indices included Automatic cuvette detection avoids faulty data measurement Designed for the use of disposable plastic cuvettes, high precision glass cuvettes or 11 mm tubes Easy to exchange rectangular cell compartment High measurement reliability is guaranteed by comprehensive verification kits Use profile memory with password protection for individual configurations including GLP documentation Open sample compartment for ease of operation Front USB interface for PC or printer connection Easy data transfer into existing networks through integrated Ethernet (LAN) interface Determination of visual color numbers and common color scales (e.g. CIELAB*, CIELCH*, Hunter Lab) Automatic zero and calibration memory for all types of cuvettes ensures use of correct calibration data Highly accurate and reliable results are guaranteed by the dual beam principle Works with 10 and 50 mm rectangle as well as 11 mm round cuvettes for optimum precision
Request a Quote
Description
The LCS IV spectrophotometer is a highly precise color instrument which spectrally measures all color shades of optically clear, transparent liquids using the dual beam principle. Besides the conventional visual color numbers (Gardner, Iodine, Hazen etc.), the LCS IV can also measure opponent color systems such as CIELAB, CIELCH and Hunter Lab under the conditions of illuminant A, C, D65 and 2°/10° Standard Observer. Features Stand alone unit with built in 7 touch-screen display allows use without the need of a PC All important color scales and indices included Automatic cuvette detection avoids faulty data measurement Designed for the use of disposable plastic cuvettes, high precision glass cuvettes or 11 mm tubes Easy to exchange rectangular cell compartment High measurement reliability is guaranteed by comprehensive verification kits Use profile memory with password protection for individual configurations including GLP documentation Open sample compartment for ease of operation Front USB interface for PC or printer connection Easy data transfer into existing networks through integrated Ethernet (LAN) interface Determination of visual color numbers and common color scales (e.g. CIELAB*, CIELCH*, Hunter Lab) Automatic zero and calibration memory for all types of cuvettes ensures use of correct calibration data Highly accurate and reliable results are guaranteed by the dual beam principle Works with 10 and 50 mm rectangle as well as 11 mm round cuvettes for optimum precision
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spectrophotometer - LCS-IV - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Spectrophotometer
LCS-IV
Spectrophotometer LCS-IV
The LCS IV spectrophotometer is a highly precise color instrument which spectrally measures all color shades of optically clear, transparent liquids using the dual beam principle. Besides the conventional visual color numbers (Gardner, Iodine, Hazen etc.), the LCS IV can also measure opponent color systems such as CIELAB, CIELCH and Hunter Lab under the conditions of illuminant A, C, D65 and 2°/10° Standard Observer. Features Stand alone unit with built in 7 touch-screen display allows use without the need of a PC All important color scales and indices included Automatic cuvette detection avoids faulty data measurement Designed for the use of disposable plastic cuvettes, high precision glass cuvettes or 11 mm tubes Easy to exchange rectangular cell compartment High measurement reliability is guaranteed by comprehensive verification kits Use profile memory with password protection for individual configurations including GLP documentation Open sample compartment for ease of operation Front USB interface for PC or printer connection Easy data transfer into existing networks through integrated Ethernet (LAN) interface Determination of visual color numbers and common color scales (e.g. CIELAB*, CIELCH*, Hunter Lab) Automatic zero and calibration memory for all types of cuvettes ensures use of correct calibration data Highly accurate and reliable results are guaranteed by the dual beam principle Works with 10 and 50 mm rectangle as well as 11 mm round cuvettes for optimum precision

The LCS IV spectrophotometer is a highly precise color instrument which spectrally measures all color shades of optically clear, transparent liquids using the dual beam principle. Besides the conventional visual color numbers (Gardner, Iodine, Hazen etc.), the LCS IV can also measure opponent color systems such as CIELAB, CIELCH and Hunter Lab under the conditions of illuminant A, C, D65 and 2°/10° Standard Observer.

Features

  • Stand alone unit with built in 7 touch-screen display allows use without the need of a PC
  • All important color scales and indices included
  • Automatic cuvette detection avoids faulty data measurement
  • Designed for the use of disposable plastic cuvettes, high precision glass cuvettes or 11 mm tubes
  • Easy to exchange rectangular cell compartment
  • High measurement reliability is guaranteed by comprehensive verification kits
  • Use profile memory with password protection for individual configurations including GLP documentation
  • Open sample compartment for ease of operation
  • Front USB interface for PC or printer connection
  • Easy data transfer into existing networks through integrated Ethernet (LAN) interface
  • Determination of visual color numbers and common color scales (e.g. CIELAB*, CIELCH*, Hunter Lab)
  • Automatic zero and calibration memory for all types of cuvettes ensures use of correct calibration data
  • Highly accurate and reliable results are guaranteed by the dual beam principle
  • Works with 10 and 50 mm rectangle as well as 11 mm round cuvettes for optimum precision
Supplier's Site

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Color Sensors
Product Number LCS-IV
Product Name Spectrophotometer
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Halogen Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Spectrophotometer - CM-3630 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details
Tomato Index Colorimeter - CR-410T - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details
Spectrophotometer - CM-2600d - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details
Baking Contrast Meter - BC-10 Plus - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details